N-Channel 100V 6.8A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC
N-Channel 100V 6.8A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC
N-Channel 100V 6.8A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC
N-CH MOSFET 100V 4.4A 63mR SOIC N Product overview: SI4100DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4100DY-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 064462-SI4100DY-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 600pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 63 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 6.8A 8SO
MOSFET N-CH 100V 6.8A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI4100DY-T1-E3CT-ND | 278-SI4100DY-T1-E3 | 064462-SI4100DY-T1-E3 | SI4100DY-T1-E3 | SI4100DY-T1-E3 |
| Product Name | Single FETs, MOSFETs | 100V 4.4A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4100DY-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | |
| PD | 6000 milliwatts | 2500 to 6000 milliwatts | 2500 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |