Vishay Precision Group Single FETs, MOSFETs SI4062DY-T1-GE3

Description
N-Channel 60V 32.1A (Tc) 7.8W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 60V 32.1A (Tc) 7.8W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4062DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4062DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4062DY-T1-GE3TR-ND
N-Channel 60V 32.1A (Tc) 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 60V 32.1A (Tc) 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4062DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4062DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4062DY-T1-GE3DKR-ND
N-Channel 60V 32.1A (Tc) 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 60V 32.1A (Tc) 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4062DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4062DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4062DY-T1-GE3CT-ND
N-Channel 60V 32.1A (Tc) 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 60V 32.1A (Tc) 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4062DY-T1-GE3 - 933461-SI4062DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4062DY-T1-GE3
933461-SI4062DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4062DY-T1-GE3 933461-SI4062DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933461-SI4062DY-T1-G E3 Series: TrenchFET® Features: N-Channel 60 V 32.1A (Tc) 7.8W (Tc) Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: SI4062 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI4062DY-T1-GE3TR, SI4062DY-T1-GE3DKR, SI4062DY-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 933461-SI4062DY-T1-GE3
Series: TrenchFET®
Features: N-Channel 60 V 32.1A (Tc) 7.8W (Tc) Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: SI4062
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI4062DY-T1-GE3TR, SI4062DY-T1-GE3DKR, SI4062DY-T1-GE3CT

Buy Now Datasheet
Singapore, Singapore
60V 4.2mOhm 10V MOSFET Transistor
278-SI4062DY-T1-GE3
60V 4.2mOhm 10V MOSFET Transistor 278-SI4062DY-T1-GE3
MOSFET 60V 4.2mOhm@10V 32.1A N-CH Product overview: SI4062DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.2mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.2mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4062DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 60V 4.2mOhm@10V 32.1A N-CH Product overview: SI4062DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.2mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.2mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4062DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs SO-8

MOSFET 60V Vds 20V Vgs SO-8

Buy Now Datasheet
Mosfet, N-Ch, 60V, 32.1A, 150Deg C, 7.8W; Channel Type Vishay - 70AC6504 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 32.1A, 150Deg C, 7.8W; Channel Type Vishay
70AC6504
Mosfet, N-Ch, 60V, 32.1A, 150Deg C, 7.8W; Channel Type Vishay 70AC6504
MOSFET, N-CH, 60V, 32.1A, 150DEG C, 7.8W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:32.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 32.1A, 150DEG C, 7.8W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:32.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4062DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4062DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4062DY-T1-GE3
MOSFET N-CH 60V 32.1A 8SO

MOSFET N-CH 60V 32.1A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4062DY-T1-GE3TR-ND 933461-SI4062DY-T1-GE3 278-SI4062DY-T1-GE3 SI4062DY-T1-GE3 70AC6504 SI4062DY-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4062DY-T1-GE3 60V 4.2mOhm 10V MOSFET Transistor MOSFET Mosfet, N-Ch, 60V, 32.1A, 150Deg C, 7.8W; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC TO-3 8-SOIC (0.154, 3.90mm Width)
PD 7800 milliwatts
Unlock Full Specs
to access all available technical data