Manufacturer: Vishay
Win Source Part Number: 849988-SI4058DY-T1-G
Features: 100 V
Package: Reel - TR
Family Name: SI4058
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI4058DY-T1-GE3DKR, SI4058DY-T1-GE3TR, SI4058DY-T1-GE3-ND, SI4058DY-T1-GE3CT
Small Signal Field-Effect Transistor, Product overview: SI4058DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4058DY-T1-GE3 can be used for catalog matching and distributor lookup.
N-Channel 100V 10.3A (Tc) 5.6W (Tc) Surface Mount 8-SOIC
N-Channel 100V 10.3A (Tc) 5.6W (Tc) Surface Mount 8-SOIC
N-Channel 100V 10.3A (Tc) 5.6W (Tc) Surface Mount 8-SOIC
MOSFET, N-CH, 100V, 10.3A, SOIC ROHS COMPLIANT: YES
MOSFET N-CH 100V 10.3A 8SOIC
MOSFET N-CH 100V 10.3A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 849988-SI4058DY-T1-GE3 | 278-SI4058DY-T1-GE3 | SI4058DY-T1-GE3DKR-ND | 57AJ0435 | SI4058DY-T1-GE3 | SI4058DY-T1-GE3 | SI4058DY-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4058DY-T1-GE3 | MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 10.3A, Soic Rohs Compliant Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | ||
| Polarity | N-Channel | N-Channel; N-Channel | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |