Vishay Precision Group 100V 8.3A SOIC MOSFET Transistor SI4056ADY-T1-GE3

Description
Trans MOSFET N-CH 100V 8.3A 8-Pin SOIC N T/R Product overview: SI4056ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4056ADY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 100V 8.3A 8-Pin SOIC N T/R Product overview: SI4056ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4056ADY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 8.3A SOIC MOSFET Transistor
278-SI4056ADY-T1-GE3
100V 8.3A SOIC MOSFET Transistor 278-SI4056ADY-T1-GE3
Trans MOSFET N-CH 100V 8.3A 8-Pin SOIC N T/R Product overview: SI4056ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4056ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 8.3A 8-Pin SOIC N T/R Product overview: SI4056ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4056ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1038537-SI4056ADY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1038537-SI4056ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1038537-SI4056ADY-T1-GE3
Win Source Part Number: 1038537-SI4056ADY-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 5.9A (Ta), 8.3A (Tc) Rds On (Max) @ Id, Vgs: 29.2mOhm @ 5.9A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1330 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SI4056ADY-T1-GE3 CT,742-SI4056ADY-T1- GE3TR,742-SI4056ADY- T1-GE3DKR Base Product Number: SI4056

Win Source Part Number: 1038537-SI4056ADY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 5.9A (Ta), 8.3A (Tc)
Rds On (Max) @ Id, Vgs: 29.2mOhm @ 5.9A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1330 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SI4056ADY-T1-GE3CT,742-SI4056ADY-T1-GE3TR,742-SI4056ADY-T1-GE3DKR
Base Product Number: SI4056

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4056ADY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4056ADY-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI4056ADY-T1-GE3CT-ND
N-Channel 100V 5.9A (Ta), 8.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 100V 5.9A (Ta), 8.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4056ADY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4056ADY-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI4056ADY-T1-GE3TR-ND
N-Channel 100V 5.9A (Ta), 8.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 100V 5.9A (Ta), 8.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4056ADY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4056ADY-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI4056ADY-T1-GE3DKR-ND
N-Channel 100V 5.9A (Ta), 8.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 100V 5.9A (Ta), 8.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4056ADY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4056ADY-T1-GE3
Single FETs, MOSFETs SI4056ADY-T1-GE3
MOSFET N-CH 100V 5.9A/8.3A 8SOIC

MOSFET N-CH 100V 5.9A/8.3A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4056ADY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4056ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4056ADY-T1-GE3
MOSFET N-CH 100V 5.9A/8.3A 8SOIC

MOSFET N-CH 100V 5.9A/8.3A 8SOIC

Supplier's Site
Mosfet, N-Ch, 100V, 8.3A, Soic Rohs Compliant Vishay - 04AJ4587 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 8.3A, Soic Rohs Compliant Vishay
04AJ4587
Mosfet, N-Ch, 100V, 8.3A, Soic Rohs Compliant Vishay 04AJ4587
MOSFET, N-CH, 100V, 8.3A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 8.3A, SOIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4056ADY-T1-GE3 1038537-SI4056ADY-T1-GE3 742-SI4056ADY-T1-GE3CT-ND SI4056ADY-T1-GE3 SI4056ADY-T1-GE3 04AJ4587
Product Name 100V 8.3A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 8.3A, Soic Rohs Compliant Vishay
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 2500 milliwatts 2500 to 5000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape and Reel SOT3 "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Surface Mount TO-3
Unlock Full Specs
to access all available technical data