Vishay Precision Group MOSFETs SI3993CDV-T1-GE3

Description
Trans MOSFET P-CH 30V 2.6A
Request a Quote Datasheet
Description
Trans MOSFET P-CH 30V 2.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8123189P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123189P
MOSFETs 8123189P
Trans MOSFET P-CH 30V 2.6A

Trans MOSFET P-CH 30V 2.6A

Supplier's Site
MOSFETs - 8123189 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123189
MOSFETs 8123189
Trans MOSFET P-CH 30V 2.6A

Trans MOSFET P-CH 30V 2.6A

Supplier's Site
MOSFETs - 1656919 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656919
MOSFETs 1656919
Trans MOSFET P-CH 30V 2.6A

Trans MOSFET P-CH 30V 2.6A

Supplier's Site
Singapore, Singapore
P-Channel SMD 30V 2.9A MOSFET Transistor
278-SI3993CDV-T1-GE3
P-Channel SMD 30V 2.9A MOSFET Transistor 278-SI3993CDV-T1-GE3
P-Channel JFET, 30V, 2.9A, 2-Ch, TSOP, Surface Mount Product overview: SI3993CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3993CDV-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 30V, 2.9A, 2-Ch, TSOP, Surface Mount Product overview: SI3993CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3993CDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3993CDV-T1-GE3 - 064459-SI3993CDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3993CDV-T1-GE3
064459-SI3993CDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3993CDV-T1-GE3 064459-SI3993CDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064459-SI3993CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Family Name: Si3993CDV Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.9A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 8nC @ 10V Max Input Capacitance: 210pF @ 15V Maximum Rds On at Id,Vgs: 111 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): BSL315PL6327HTSA1; BSL315PL6327ZT; BSL315PL6327; Introduction Date: August 27, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064459-SI3993CDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Family Name: Si3993CDV
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 210pF @ 15V
Maximum Rds On at Id,Vgs: 111 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): BSL315PL6327HTSA1; BSL315PL6327ZT; BSL315PL6327;
Introduction Date: August 27, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI3993CDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3993CDV-T1-GE3TR-ND
FET, MOSFET Arrays SI3993CDV-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 30V 2.9A 1.4W Surface Mount 6-TSOP

Mosfet Array 2 P-Channel (Dual) 30V 2.9A 1.4W Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3993CDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3993CDV-T1-GE3DKR-ND
FET, MOSFET Arrays SI3993CDV-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 2.9A 1.4W Surface Mount 6-TSOP

Mosfet Array 2 P-Channel (Dual) 30V 2.9A 1.4W Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3993CDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3993CDV-T1-GE3CT-ND
FET, MOSFET Arrays SI3993CDV-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 30V 2.9A 1.4W Surface Mount 6-TSOP

Mosfet Array 2 P-Channel (Dual) 30V 2.9A 1.4W Surface Mount 6-TSOP

Buy Now Datasheet
MOSFET -30V Vds 20V Vgs TSOP-6

MOSFET -30V Vds 20V Vgs TSOP-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3993CDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3993CDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3993CDV-T1-GE3
MOSFET 2P-CH 30V 2.9A 6TSOP

MOSFET 2P-CH 30V 2.9A 6TSOP

Supplier's Site
Mosfet, Dual P-Ch, -30V, -2.9A, 150Deg C; Transistor Polarity Vishay - 70AC6503 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -30V, -2.9A, 150Deg C; Transistor Polarity Vishay
70AC6503
Mosfet, Dual P-Ch, -30V, -2.9A, 150Deg C; Transistor Polarity Vishay 70AC6503
MOSFET, DUAL P-CH, -30V, -2.9A, 150DEG C; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.9A; On Resistance Rds(on):0.092ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL P-CH, -30V, -2.9A, 150DEG C; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.9A; On Resistance Rds(on):0.092ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - SI3993CDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI3993CDV-T1-GE3
FET, MOSFET Arrays SI3993CDV-T1-GE3
MOSFET 2P-CH 30V 2.9A 6-TSOP

MOSFET 2P-CH 30V 2.9A 6-TSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8123189P 8123189 278-SI3993CDV-T1-GE3 064459-SI3993CDV-T1-GE3 SI3993CDV-T1-GE3TR-ND SI3993CDV-T1-GE3 SI3993CDV-T1-GE3 70AC6503 SI3993CDV-T1-GE3
Product Name MOSFETs MOSFETs P-Channel SMD 30V 2.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3993CDV-T1-GE3 FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual P-Ch, -30V, -2.9A, 150Deg C; Transistor Polarity Vishay FET, MOSFET Arrays
Package Type TSOP Tsop SOT3; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
Number of units in IC 2
PD 1400 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data