Manufacturer: Vishay
Win Source Part Number: 1095876-SI3981DV-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.6A
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Maximum Rds On at Id,Vgs: 185 mOhm @ 1.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
MOSFET 2P-CH 20V 1.6A 6TSOP Product overview: SI3981DV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3981DV-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 1.6A 6TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1095876-SI3981DV-T1-GE3 | 289-SI3981DV-T1-GE3 | SI3981DV-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3981DV-T1-GE3 | 20V 1.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | ||
| V(BR)DSS | 20 volts | ||
| PD | 800 milliwatts |