The Si3973DV-T1-E3 is a dual P-channel MOSFET in a TSOP-6 package measuring 3 mm by 2.85 mm, designed for portable load switching applications. It has a drain-source voltage rating of -12 V, continuous drain current of -2.7 A at 25 °C, and drain-source on-state resistance of 0.087 Ω at V GS = -4.5 V. It features a maximum power dissipation of 0.73 W at 70 °C, with a thermal resistance of 130 °C/W from junction to ambient in steady state. The device is RoHS compliant and halogen free according to IEC61249-2-21, with an operating junction temperature range of -55 °C to 150 °C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI3973DV-T1-E3 |
| Product Name | MOSFET |