Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3951DV-T1-GE3 SI3951DV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095874-SI3951DV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5.1nC @ 5V Max Input Capacitance: 250pF @ 10V Maximum Rds On at Id,Vgs: 115 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095874-SI3951DV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5.1nC @ 5V Max Input Capacitance: 250pF @ 10V Maximum Rds On at Id,Vgs: 115 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3951DV-T1-GE3 - 1095874-SI3951DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3951DV-T1-GE3
1095874-SI3951DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3951DV-T1-GE3 1095874-SI3951DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095874-SI3951DV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5.1nC @ 5V Max Input Capacitance: 250pF @ 10V Maximum Rds On at Id,Vgs: 115 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095874-SI3951DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.7A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.1nC @ 5V
Max Input Capacitance: 250pF @ 10V
Maximum Rds On at Id,Vgs: 115 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 2.7A MOSFET Transistor
289-SI3951DV-T1-GE3
20V 2.7A MOSFET Transistor 289-SI3951DV-T1-GE3
MOSFET 2P-CH 20V 2.7A 6TSOP Product overview: SI3951DV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3951DV-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 2.7A 6TSOP Product overview: SI3951DV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3951DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 2.7A 2.0W 115mohm @ 4.5V

MOSFET 20V 2.7A 2.0W 115mohm @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3951DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3951DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3951DV-T1-GE3
MOSFET 2P-CH 20V 2.7A 6TSOP

MOSFET 2P-CH 20V 2.7A 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1095874-SI3951DV-T1-GE3 289-SI3951DV-T1-GE3 SI3951DV-T1-GE3 SI3951DV-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3951DV-T1-GE3 20V 2.7A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers