Vishay Intertechnology, Inc. FET, MOSFET Arrays SI3951DV-T1-E3

Description
Mosfet Array 2 P-Channel (Dual) 20V 2.7A 2W Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 2.7A 2W Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI3951DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3951DV-T1-E3TR-ND
FET, MOSFET Arrays SI3951DV-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.7A 2W Surface Mount 6-TSOP

Mosfet Array 2 P-Channel (Dual) 20V 2.7A 2W Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
20V 2.7A MOSFET Transistor
289-SI3951DV-T1-E3
20V 2.7A MOSFET Transistor 289-SI3951DV-T1-E3
MOSFET 2P-CH 20V 2.7A 6TSOP Product overview: SI3951DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3951DV-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 2.7A 6TSOP Product overview: SI3951DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3951DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3951DV-T1-E3 - 1095875-SI3951DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3951DV-T1-E3
1095875-SI3951DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3951DV-T1-E3 1095875-SI3951DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095875-SI3951DV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.7A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5.1nC @ 5V Max Input Capacitance: 250pF @ 10V Maximum Rds On at Id,Vgs: 115 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095875-SI3951DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.7A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.1nC @ 5V
Max Input Capacitance: 250pF @ 10V
Maximum Rds On at Id,Vgs: 115 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3951DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3951DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3951DV-T1-E3
MOSFET 2P-CH 20V 2.7A 6TSOP

MOSFET 2P-CH 20V 2.7A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI3951DV-T1-E3TR-ND 289-SI3951DV-T1-E3 1095875-SI3951DV-T1-E3 SI3951DV-T1-E3
Product Name FET, MOSFET Arrays 20V 2.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3951DV-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; 6-TSOP
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data