Vishay Intertechnology, Inc. Dual 30V 105MOHM 10V MOSFET Transistor SI3948DV-T1-GE3

Description
DUAL N-CH MOSFET TSOP-6 30V 105MOHM @ 10V - Tape and Reel Product overview: SI3948DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 105MOHM, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 105MOHM, 10V, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3948DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL N-CH MOSFET TSOP-6 30V 105MOHM @ 10V - Tape and Reel Product overview: SI3948DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 105MOHM, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 105MOHM, 10V, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3948DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 30V 105MOHM 10V MOSFET Transistor
278-SI3948DV-T1-GE3
Dual 30V 105MOHM 10V MOSFET Transistor 278-SI3948DV-T1-GE3
DUAL N-CH MOSFET TSOP-6 30V 105MOHM @ 10V - Tape and Reel Product overview: SI3948DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 105MOHM, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 105MOHM, 10V, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3948DV-T1-GE3 can be used for catalog matching and distributor lookup.

DUAL N-CH MOSFET TSOP-6 30V 105MOHM @ 10V - Tape and Reel Product overview: SI3948DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 105MOHM, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 105MOHM, 10V, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3948DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3948DV-T1-GE3 - 130406-SI3948DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3948DV-T1-GE3
130406-SI3948DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3948DV-T1-GE3 130406-SI3948DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 130406-SI3948DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 1.15W Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 3.2nC @ 5V Maximum Rds On at Id,Vgs: 105 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 130406-SI3948DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.15W
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 3.2nC @ 5V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3948DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3948DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3948DV-T1-GE3
MOSFET 2N-CH 30V 6TSOP

MOSFET 2N-CH 30V 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI3948DV-T1-GE3 130406-SI3948DV-T1-GE3 SI3948DV-T1-GE3
Product Name Dual 30V 105MOHM 10V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3948DV-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 1150 milliwatts 1150 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data