Vishay Precision Group N-Channel 30V 3.7A MOSFET Transistor SI3932DV-T1-GE3

Description
N-Channel JFET, 30V, 3.7A ID, 58mR Rds On, TSOP Product overview: SI3932DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3932DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 30V, 3.7A ID, 58mR Rds On, TSOP Product overview: SI3932DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3932DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 3.7A MOSFET Transistor
278-SI3932DV-T1-GE3
N-Channel 30V 3.7A MOSFET Transistor 278-SI3932DV-T1-GE3
N-Channel JFET, 30V, 3.7A ID, 58mR Rds On, TSOP Product overview: SI3932DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3932DV-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 3.7A ID, 58mR Rds On, TSOP Product overview: SI3932DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3932DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3932DV-T1-GE3 - 136813-SI3932DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3932DV-T1-GE3
136813-SI3932DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3932DV-T1-GE3 136813-SI3932DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 136813-SI3932DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.7A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 235pF @ 15V Maximum Rds On at Id,Vgs: 58 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): DMN3135LVT-7; Si3932DV; Si3932DV-T1-GE3; AP2626GY-HF-3TR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 136813-SI3932DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.7A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 235pF @ 15V
Maximum Rds On at Id,Vgs: 58 mOhm @ 3.4A, 10V
Alternative Parts (Cross-Reference): DMN3135LVT-7; Si3932DV; Si3932DV-T1-GE3; AP2626GY-HF-3TR;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI3932DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3932DV-T1-GE3TR-ND
FET, MOSFET Arrays SI3932DV-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.7A 1.4W Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 30V 3.7A 1.4W Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3932DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3932DV-T1-GE3CT-ND
FET, MOSFET Arrays SI3932DV-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.7A 1.4W Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 30V 3.7A 1.4W Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3932DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3932DV-T1-GE3DKR-ND
FET, MOSFET Arrays SI3932DV-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.7A 1.4W Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 30V 3.7A 1.4W Surface Mount 6-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs TSOP-6

MOSFET 30V Vds 20V Vgs TSOP-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3932DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3932DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3932DV-T1-GE3
MOSFET 2N-CH 30V 3.7A 6TSOP

MOSFET 2N-CH 30V 3.7A 6TSOP

Supplier's Site
FET, MOSFET Arrays - SI3932DV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI3932DV-T1-GE3
FET, MOSFET Arrays SI3932DV-T1-GE3
MOSFET 2N-CH 30V 3.7A 6-TSOP

MOSFET 2N-CH 30V 3.7A 6-TSOP

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, 3.7A, Tsop; Transistor Polarity Vishay - 05AC9493 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 3.7A, Tsop; Transistor Polarity Vishay
05AC9493
Mosfet, Dual N-Ch, 30V, 3.7A, Tsop; Transistor Polarity Vishay 05AC9493
MOSFET, DUAL N-CH, 30V, 3.7A, TSOP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:3.7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 3.7A, TSOP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:3.7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 30V, 3.7A, 150Deg C, 1.4W; Transistor Polarity Vishay - 01AC4992 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.7A, 150Deg C, 1.4W; Transistor Polarity Vishay
01AC4992
Mosfet, N-Ch, 30V, 3.7A, 150Deg C, 1.4W; Transistor Polarity Vishay 01AC4992
MOSFET, N-CH, 30V, 3.7A, 150DEG C, 1.4W; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.7A; On Resistance Rds(on):0.047ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 3.7A, 150DEG C, 1.4W; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.7A; On Resistance Rds(on):0.047ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual N Channel, 30V, 3.7A, Tsop-6, Full Reel; Transistor Polarity Vishay - 86R3877 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 30V, 3.7A, Tsop-6, Full Reel; Transistor Polarity Vishay
86R3877
Mosfet, Dual N Channel, 30V, 3.7A, Tsop-6, Full Reel; Transistor Polarity Vishay 86R3877
MOSFET, DUAL N CHANNEL, 30V, 3.7A, TSOP-6, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.7A; On Resistance Rds(on):0.047ohm; Transistor Mounting:Surface Mount; No. of Pins:6PinsRoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 30V, 3.7A, TSOP-6, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.7A; On Resistance Rds(on):0.047ohm; Transistor Mounting:Surface Mount; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3932DV-T1-GE3 136813-SI3932DV-T1-GE3 SI3932DV-T1-GE3TR-ND SI3932DV-T1-GE3 SI3932DV-T1-GE3 SI3932DV-T1-GE3 05AC9493 86R3877
Product Name N-Channel 30V 3.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3932DV-T1-GE3 FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual N-Ch, 30V, 3.7A, Tsop; Transistor Polarity Vishay Mosfet, Dual N Channel, 30V, 3.7A, Tsop-6, Full Reel; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
PD 1400 milliwatts 1400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Package Type SOT3; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3
Unlock Full Specs
to access all available technical data