Manufacturer: Vishay
Win Source Part Number: 189821-SI3911DV-T3-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: 6-TSOP
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1.8A
Rds On (Max) @ Id, Vgs: 145 mOhm @ 2.2A, 4.5V
Vgs(th) (Max) @ Id: 450mV @ 250μA (Min)
Gate Charge (Qg) @ Vgs: 7.5nC @ 4.5V
Power - Max: 830mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 189821-SI3911DV-T3-E3 |
| Product Name | Discrete Semiconductor Products |