Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3909DV-T1 SI3909DV-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958578-SI3909DV-T1 Mounting: SMD (SMT) Power Dissipation: 1.15 W Rise Time: 34 ns Fall Time: 34 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 1.8 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 200 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958578-SI3909DV-T1 Mounting: SMD (SMT) Power Dissipation: 1.15 W Rise Time: 34 ns Fall Time: 34 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 1.8 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 200 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3909DV-T1 - 958578-SI3909DV-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3909DV-T1
958578-SI3909DV-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3909DV-T1 958578-SI3909DV-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958578-SI3909DV-T1 Mounting: SMD (SMT) Power Dissipation: 1.15 W Rise Time: 34 ns Fall Time: 34 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 1.8 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 200 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958578-SI3909DV-T1
Mounting: SMD (SMT)
Power Dissipation: 1.15 W
Rise Time: 34 ns
Fall Time: 34 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Dual
Continuous Drain Current (ID): 1.8 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 19 ns
Drain to Source Resistance: 200 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 958578-SI3909DV-T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3909DV-T1
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia - 58T9005 - Newark, An Avnet Company
Specs
Polarity P-Channel
IDSS 160 milliamps
rDS(on) 4.5 ohms
View Details
MOSFETs - 2222882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-251
View Details
Single FETs, MOSFETs - AUIRFB3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers