Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3900DV-T1-GE3 SI3900DV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028443-SI3900DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 4nC @ 4.5V Maximum Rds On at Id,Vgs: 125 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028443-SI3900DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 4nC @ 4.5V Maximum Rds On at Id,Vgs: 125 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3900DV-T1-GE3 - 028443-SI3900DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3900DV-T1-GE3
028443-SI3900DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3900DV-T1-GE3 028443-SI3900DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028443-SI3900DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 4nC @ 4.5V Maximum Rds On at Id,Vgs: 125 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028443-SI3900DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 830mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4nC @ 4.5V
Maximum Rds On at Id,Vgs: 125 mOhm @ 2.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 2A 20V MOSFET Transistor
278-SI3900DV-T1-GE3
N-Channel 2A 20V MOSFET Transistor 278-SI3900DV-T1-GE3
Small Signal Field-Effect Transistor, 2A I(D), 20V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, TSOP-6 Product overview: SI3900DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3900DV-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 2A I(D), 20V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, TSOP-6 Product overview: SI3900DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3900DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI3900DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3900DV-T1-GE3CT-ND
FET, MOSFET Arrays SI3900DV-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3900DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3900DV-T1-GE3TR-ND
FET, MOSFET Arrays SI3900DV-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3900DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3900DV-T1-GE3DKR-ND
FET, MOSFET Arrays SI3900DV-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3900DV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI3900DV-T1-GE3
FET, MOSFET Arrays SI3900DV-T1-GE3
MOSFET 2N-CH 20V 2A 6-TSOP

MOSFET 2N-CH 20V 2A 6-TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 12V Vgs TSOP-6

MOSFET 20V Vds 12V Vgs TSOP-6

Buy Now Datasheet
Dual N Channel Mosfet, 20V, 2.4A, Full Reel; Transistor Polarity Vishay - 35R0064 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, 2.4A, Full Reel; Transistor Polarity Vishay
35R0064
Dual N Channel Mosfet, 20V, 2.4A, Full Reel; Transistor Polarity Vishay 35R0064
DUAL N CHANNEL MOSFET, 20V, 2.4A, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.125ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, 2.4A, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.125ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 20V, 2.4A; Transistor Polarity Vishay - 35R6229 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, 2.4A; Transistor Polarity Vishay
35R6229
Dual N Channel Mosfet, 20V, 2.4A; Transistor Polarity Vishay 35R6229
DUAL N CHANNEL MOSFET, 20V, 2.4A; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.125ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, 2.4A; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.125ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3900DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3900DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3900DV-T1-GE3
MOSFET 2N-CH 20V 2A 6TSOP

MOSFET 2N-CH 20V 2A 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028443-SI3900DV-T1-GE3 278-SI3900DV-T1-GE3 SI3900DV-T1-GE3CT-ND SI3900DV-T1-GE3 SI3900DV-T1-GE3 35R0064 SI3900DV-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3900DV-T1-GE3 N-Channel 2A 20V MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Dual N Channel Mosfet, 20V, 2.4A, Full Reel; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 20 volts 20 volts
PD 830 milliwatts 830 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
4 suppliers
600V IGBT Transistor - 279-AIKW50N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 333 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
8 suppliers