Vishay Precision Group FET, MOSFET Arrays SI3900DV-T1-E3

Description
Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI3900DV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3900DV-T1-E3CT-ND
FET, MOSFET Arrays SI3900DV-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3900DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3900DV-T1-E3TR-ND
FET, MOSFET Arrays SI3900DV-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3900DV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3900DV-T1-E3DKR-ND
FET, MOSFET Arrays SI3900DV-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) 20V 2A 830mW Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3900DV-T1-E3 - 028442-SI3900DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3900DV-T1-E3
028442-SI3900DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3900DV-T1-E3 028442-SI3900DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 028442-SI3900DV-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 830mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 4nC @ 4.5V Maximum Rds On at Id,Vgs: 125 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028442-SI3900DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 830mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4nC @ 4.5V
Maximum Rds On at Id,Vgs: 125 mOhm @ 2.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 2A MOSFET Transistor
278-SI3900DV-T1-E3
N-Channel 20V 2A MOSFET Transistor 278-SI3900DV-T1-E3
N-Channel JFET, 20V, 2A ID, 125mR Rds On, TSOP Product overview: SI3900DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3900DV-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 2A ID, 125mR Rds On, TSOP Product overview: SI3900DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3900DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dual N Channel, Mosfet, 20V, 2.4A, Tsop-6; Transistor Polarity Vishay - 65K2704 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel, Mosfet, 20V, 2.4A, Tsop-6; Transistor Polarity Vishay
65K2704
Dual N Channel, Mosfet, 20V, 2.4A, Tsop-6; Transistor Polarity Vishay 65K2704
DUAL N CHANNEL, MOSFET, 20V, 2.4A, TSOP-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.125ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL, MOSFET, 20V, 2.4A, TSOP-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.125ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3900DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3900DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3900DV-T1-E3
MOSFET 2N-CH 20V 2A 6TSOP

MOSFET 2N-CH 20V 2A 6TSOP

Supplier's Site
FET, MOSFET Arrays - SI3900DV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI3900DV-T1-E3
FET, MOSFET Arrays SI3900DV-T1-E3
MOSFET 2N-CH 20V 2A 6-TSOP

MOSFET 2N-CH 20V 2A 6-TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TSOP6 20V DUAL N-CH (D-S) TREN

MOSFET TSOP6 20V DUAL N-CH (D-S) TREN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3900DV-T1-E3CT-ND 028442-SI3900DV-T1-E3 278-SI3900DV-T1-E3 65K2704 SI3900DV-T1-E3 SI3900DV-T1-E3 SI3900DV-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3900DV-T1-E3 N-Channel 20V 2A MOSFET Transistor Dual N Channel, Mosfet, 20V, 2.4A, Tsop-6; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; 6-TSOP TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 830 milliwatts 830 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data