Vishay Precision Group PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3865DDV-T1-GE3 SI3865DDV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 125389-SI3865DDV-T1- GE3 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 1.5 V to 12 V Rds On (Typ): 45 mOhm Family Name: Si3865DDV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Alternative Parts (Cross-Reference): TPD1008SASTL; LT1188MK; TPD1008SALBS; TPD1008SA(LBFJTN1); Introduction Date: July 28, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 125389-SI3865DDV-T1- GE3 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 1.5 V to 12 V Rds On (Typ): 45 mOhm Family Name: Si3865DDV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Alternative Parts (Cross-Reference): TPD1008SASTL; LT1188MK; TPD1008SALBS; TPD1008SA(LBFJTN1); Introduction Date: July 28, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3865DDV-T1-GE3
SI3865DDV-T1-GE3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3865DDV-T1-GE3 SI3865DDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 125389-SI3865DDV-T1- GE3 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 1.5 V to 12 V Rds On (Typ): 45 mOhm Family Name: Si3865DDV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Alternative Parts (Cross-Reference): TPD1008SASTL; LT1188MK; TPD1008SALBS; TPD1008SA(LBFJTN1); Introduction Date: July 28, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 125389-SI3865DDV-T1-GE3
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2.8A
Voltage - Load: 1.5 V to 12 V
Rds On (Typ): 45 mOhm
Family Name: Si3865DDV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Alternative Parts (Cross-Reference): TPD1008SASTL; LT1188MK; TPD1008SALBS; TPD1008SA(LBFJTN1);
Introduction Date: July 28, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Switch, 12V, Tsop-6; Power Load Switch Type Vishay - 70AC6502 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 12V, Tsop-6; Power Load Switch Type Vishay
70AC6502
Power Load Switch, 12V, Tsop-6; Power Load Switch Type Vishay 70AC6502
POWER LOAD SWITCH, 12V, TSOP-6; Power Load Switch Type:High Side; Input Voltage:12V; Current Limit:2.8A; On State Resistance:0.106ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 12V, TSOP-6; Power Load Switch Type:High Side; Input Voltage:12V; Current Limit:2.8A; On State Resistance:0.106ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Switch, 12V, Tsop-6; Power Load Switch Type Vishay - 01AC4991 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 12V, Tsop-6; Power Load Switch Type Vishay
01AC4991
Power Load Switch, 12V, Tsop-6; Power Load Switch Type Vishay 01AC4991
POWER LOAD SWITCH, 12V, TSOP-6; Power Load Switch Type:High Side; Input Voltage:12V; Current Limit:2.8A; On State Resistance:0.106ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, 12V, TSOP-6; Power Load Switch Type:High Side; Input Voltage:12V; Current Limit:2.8A; On State Resistance:0.106ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet
TSOP-6 Power Distribution Switches ROHS - 17930-SI3865DDV-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
TSOP-6 Power Distribution Switches ROHS
17930-SI3865DDV-T1-GE3
TSOP-6 Power Distribution Switches ROHS 17930-SI3865DDV-T1-GE3
TSOP-6 Power Distribution Switches ROHS

TSOP-6 Power Distribution Switches ROHS

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - SI3865DDV-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SI3865DDV-T1-GE3
PMIC - Power Distribution Switches, Load Drivers SI3865DDV-T1-GE3
IC PWR SWITCH P-CHAN 1:1 6TSOP

IC PWR SWITCH P-CHAN 1:1 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SI3865DDV-T1-GE3 70AC6502 17930-SI3865DDV-T1-GE3 SI3865DDV-T1-GE3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3865DDV-T1-GE3 Power Load Switch, 12V, Tsop-6; Power Load Switch Type Vishay TSOP-6 Power Distribution Switches ROHS PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5 V to 12 V 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details