Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190670-SI3863DV-T1
Packaging: Tape and Reel
Power Dissipation: 830 mW
Weight: 19.986414 mg
Resistance: 135 mΩ
Number of Pins: 6
Number of Outputs: 1
Output Current: 2.5 A
Categories: Custom Parts
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 830 mW
Max Supply Voltage: 12 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 2.5 A
Drain to Source Resistance: 105 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190670-SI3863DV-T1 |
| Product Name | Custom Parts - Custom Parts (S - T) - SI3863DV-T1 |