Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3861BDV-T1-GE3 SI3861BDV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 094704-SI3861BDV-T1- GE3 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.3A Voltage - Load: 4.5 V to 20 V Rds On (Typ): 60 mOhm Family Name: Si3861BDV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Alternative Parts (Cross-Reference): LT1188CT#PBF; NCP3712ASNT3; MAX1822ESA+T; MAX1822ESA+; Introduction Date: May 24, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 094704-SI3861BDV-T1- GE3 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.3A Voltage - Load: 4.5 V to 20 V Rds On (Typ): 60 mOhm Family Name: Si3861BDV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Alternative Parts (Cross-Reference): LT1188CT#PBF; NCP3712ASNT3; MAX1822ESA+T; MAX1822ESA+; Introduction Date: May 24, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3861BDV-T1-GE3 - SI3861BDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3861BDV-T1-GE3
SI3861BDV-T1-GE3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3861BDV-T1-GE3 SI3861BDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 094704-SI3861BDV-T1- GE3 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.3A Voltage - Load: 4.5 V to 20 V Rds On (Typ): 60 mOhm Family Name: Si3861BDV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Alternative Parts (Cross-Reference): LT1188CT#PBF; NCP3712ASNT3; MAX1822ESA+T; MAX1822ESA+; Introduction Date: May 24, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 094704-SI3861BDV-T1-GE3
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2.3A
Voltage - Load: 4.5 V to 20 V
Rds On (Typ): 60 mOhm
Family Name: Si3861BDV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Alternative Parts (Cross-Reference): LT1188CT#PBF; NCP3712ASNT3; MAX1822ESA+T; MAX1822ESA+;
Introduction Date: May 24, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SI3861BDV-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SI3861BDV-T1-GE3
PMIC - Power Distribution Switches, Load Drivers SI3861BDV-T1-GE3
IC PWR SWITCH P-CHAN 1:1 6TSOP

IC PWR SWITCH P-CHAN 1:1 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SI3861BDV-T1-GE3 SI3861BDV-T1-GE3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3861BDV-T1-GE3 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 20 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details