Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3861BDV-T1-E3 SI3861BDV-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 759123-SI3861BDV-T1- E3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: SOT-23-6 Thin, TSOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 20 V Rds On (Typ): 60 mOhm Family Name: Si3861BDV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 6-TSOP Current - Output (Maximum): 2.3A Alternative Parts (Cross-Reference): NCP3712ASNT1; FDC6323L_Q; NCP3712ASNT3; Introduction Date: May 24, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 759123-SI3861BDV-T1- E3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: SOT-23-6 Thin, TSOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 20 V Rds On (Typ): 60 mOhm Family Name: Si3861BDV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 6-TSOP Current - Output (Maximum): 2.3A Alternative Parts (Cross-Reference): NCP3712ASNT1; FDC6323L_Q; NCP3712ASNT3; Introduction Date: May 24, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3861BDV-T1-E3
SI3861BDV-T1-E3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3861BDV-T1-E3 SI3861BDV-T1-E3
Manufacturer: Vishay Win Source Part Number: 759123-SI3861BDV-T1- E3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: SOT-23-6 Thin, TSOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 20 V Rds On (Typ): 60 mOhm Family Name: Si3861BDV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 6-TSOP Current - Output (Maximum): 2.3A Alternative Parts (Cross-Reference): NCP3712ASNT1; FDC6323L_Q; NCP3712ASNT3; Introduction Date: May 24, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 759123-SI3861BDV-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Slew Rate Controlled
Package: SOT-23-6 Thin, TSOT-23-6
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 20 V
Rds On (Typ): 60 mOhm
Family Name: Si3861BDV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Manufacturer Package: 6-TSOP
Current - Output (Maximum): 2.3A
Alternative Parts (Cross-Reference): NCP3712ASNT1; FDC6323L_Q; NCP3712ASNT3;
Introduction Date: May 24, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SI3861BDV-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SI3861BDV-T1-E3
PMIC - Power Distribution Switches, Load Drivers SI3861BDV-T1-E3
IC PWR SWITCH P-CHAN 1:1 6TSOP

IC PWR SWITCH P-CHAN 1:1 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SI3861BDV-T1-E3 SI3861BDV-T1-E3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI3861BDV-T1-E3 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details