Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3851DV-T1-GE3 SI3851DV-T1-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092829-SI3851DV-T1- GE3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 830 mW Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 830 mW Continuous Drain Current (ID): 1.6 A Drain to Source Breakdown Voltage: 30 V Drain to Source Resistance: 200 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092829-SI3851DV-T1- GE3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 830 mW Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 830 mW Continuous Drain Current (ID): 1.6 A Drain to Source Breakdown Voltage: 30 V Drain to Source Resistance: 200 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3851DV-T1-GE3 - 1092829-SI3851DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3851DV-T1-GE3
1092829-SI3851DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3851DV-T1-GE3 1092829-SI3851DV-T1-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092829-SI3851DV-T1- GE3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 830 mW Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 830 mW Continuous Drain Current (ID): 1.6 A Drain to Source Breakdown Voltage: 30 V Drain to Source Resistance: 200 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092829-SI3851DV-T1-GE3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -30 V
Power Dissipation: 830 mW
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 830 mW
Continuous Drain Current (ID): 1.6 A
Drain to Source Breakdown Voltage: 30 V
Drain to Source Resistance: 200 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
Sheung Wan, Hong Kong
MOSFET 30V 1.8A 1.15W 200mohm @ 10V

MOSFET 30V 1.8A 1.15W 200mohm @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092829-SI3851DV-T1-GE3 SI3851DV-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3851DV-T1-GE3 MOSFET
Package Type SOT3; TSOP
Unlock Full Specs
to access all available technical data