Vishay Intertechnology, Inc. 20V 1.4A MOSFET Transistor SI3850ADV-T1-GE3

Description
MOSFET N/P-CH 20V 1.4A 6-TSOP Product overview: SI3850ADV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3850ADV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 1.4A 6-TSOP Product overview: SI3850ADV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3850ADV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.4A MOSFET Transistor
289-SI3850ADV-T1-GE3
20V 1.4A MOSFET Transistor 289-SI3850ADV-T1-GE3
MOSFET N/P-CH 20V 1.4A 6-TSOP Product overview: SI3850ADV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3850ADV-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 1.4A 6-TSOP Product overview: SI3850ADV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3850ADV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3850ADV-T1-GE3 - 1095866-SI3850ADV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3850ADV-T1-GE3
1095866-SI3850ADV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3850ADV-T1-GE3 1095866-SI3850ADV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095866-SI3850ADV-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 1.08W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.4A, 960mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.4nC @ 4.5V Maximum Rds On at Id,Vgs: 300 mOhm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095866-SI3850ADV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.08W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.4A, 960mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.4nC @ 4.5V
Maximum Rds On at Id,Vgs: 300 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3850ADV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3850ADV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3850ADV-T1-GE3
MOSFET N/P-CH 20V 1.4A 6-TSOP

MOSFET N/P-CH 20V 1.4A 6-TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI3850ADV-T1-GE3 1095866-SI3850ADV-T1-GE3 SI3850ADV-T1-GE3
Product Name 20V 1.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3850ADV-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 6-TSOP
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRF7478QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers