Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SI3831DV-T1-GE3

Description
Win Source Part Number: 1253189-SI3831DV-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.4A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 130mOhm Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI3831 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253189-SI3831DV-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.4A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 130mOhm Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI3831 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253189-SI3831DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253189-SI3831DV-T1-GE3
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253189-SI3831DV-T1-GE3
Win Source Part Number: 1253189-SI3831DV-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.4A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 130mOhm Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI3831 Product Status: Obsolete

Win Source Part Number: 1253189-SI3831DV-T1-GE3
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: P-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2.4A
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 130mOhm
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Base Product Number: SI3831
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253189-SI3831DV-T1-GE3
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1897887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details