Manufacturer: Vishay
Win Source Part Number: 124998-SI3585DV-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: Si3585DV
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 830mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A, 1.5A
Gate-Source Threshold Voltage: 600mV @ 250μA (Min)
Max Gate Charge: 3.2nC @ 4.5V
Maximum Rds On at Id,Vgs: 125 mOhm @ 2.4A, 4.5V
Alternative Parts (Cross-Reference): BSL215CL6327ZT; BSL215CL6327HTSA1; BSL215CL6327XT; BSL215C H6327;
Introduction Date: April 11, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 20V 2A/1.5A 6TSOP Product overview: SI3585DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, 1.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3585DV-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 20V 2A 6-TSOP
MOSFET N/P-CH 20V 2A/1.5A 6TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 124998-SI3585DV-T1-E3 | 289-SI3585DV-T1-E3 | SI3585DV-T1-E3 | SI3585DV-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3585DV-T1-E3 | 20V 2A 1.5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; N and P-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | ||
| PD | 830 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |