Vishay Precision Group FET, MOSFET Arrays SI3585CDV-T1-GE3

Description
Mosfet Array N and P-Channel 20V 3.9A, 2.1A 1.4W, 1.3W Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V 3.9A, 2.1A 1.4W, 1.3W Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI3585CDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3585CDV-T1-GE3CT-ND
FET, MOSFET Arrays SI3585CDV-T1-GE3CT-ND
Mosfet Array N and P-Channel 20V 3.9A, 2.1A 1.4W, 1.3W Surface Mount 6-TSOP

Mosfet Array N and P-Channel 20V 3.9A, 2.1A 1.4W, 1.3W Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3585CDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3585CDV-T1-GE3DKR-ND
FET, MOSFET Arrays SI3585CDV-T1-GE3DKR-ND
Mosfet Array N and P-Channel 20V 3.9A, 2.1A 1.4W, 1.3W Surface Mount 6-TSOP

Mosfet Array N and P-Channel 20V 3.9A, 2.1A 1.4W, 1.3W Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3585CDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3585CDV-T1-GE3TR-ND
FET, MOSFET Arrays SI3585CDV-T1-GE3TR-ND
Mosfet Array N and P-Channel 20V 3.9A, 2.1A 1.4W, 1.3W Surface Mount 6-TSOP

Mosfet Array N and P-Channel 20V 3.9A, 2.1A 1.4W, 1.3W Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
20V 3.9A 2.1A MOSFET Transistor
278-SI3585CDV-T1-GE3
20V 3.9A 2.1A MOSFET Transistor 278-SI3585CDV-T1-GE3
Trans MOSFET N/P-CH 20V 3.9A/2.1A 6-Pin TSOP T/R Product overview: SI3585CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.9A, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.9A, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3585CDV-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N/P-CH 20V 3.9A/2.1A 6-Pin TSOP T/R Product overview: SI3585CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.9A, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.9A, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3585CDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1807911P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807911P
MOSFETs 1807911P
N/P-Ch MOSFET TSOP-6 20V 58/195mohm @ 4.

N/P-Ch MOSFET TSOP-6 20V 58/195mohm @ 4.

Supplier's Site
MOSFETs - 1807911 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807911
MOSFETs 1807911
N/P-Ch MOSFET TSOP-6 20V 58/195mohm @ 4.

N/P-Ch MOSFET TSOP-6 20V 58/195mohm @ 4.

Supplier's Site
MOSFETs - 1807282 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807282
MOSFETs 1807282
N/P-Ch MOSFET TSOP-6 20V 58/195mohm @ 4.

N/P-Ch MOSFET TSOP-6 20V 58/195mohm @ 4.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3585CDV-T1-GE3 - 1095860-SI3585CDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3585CDV-T1-GE3
1095860-SI3585CDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3585CDV-T1-GE3 1095860-SI3585CDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095860-SI3585CDV-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: Si3585CDV Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 1.4W, 1.3W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.9A, 2.1A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 4.8nC @ 10V Max Input Capacitance: 150pF @ 10V Maximum Rds On at Id,Vgs: 58 mOhm @ 2.5A, 4.5V Alternative Parts (Cross-Reference): BSL215C H6327; BSL215CL6327; FDC6327C-Q; FDC6327C-NF40; Introduction Date: April 11, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095860-SI3585CDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: Si3585CDV
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.4W, 1.3W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.9A, 2.1A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4.8nC @ 10V
Max Input Capacitance: 150pF @ 10V
Maximum Rds On at Id,Vgs: 58 mOhm @ 2.5A, 4.5V
Alternative Parts (Cross-Reference): BSL215C H6327; BSL215CL6327; FDC6327C-Q; FDC6327C-NF40;
Introduction Date: April 11, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3585CDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3585CDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3585CDV-T1-GE3
MOSFET N/P-CH 20V 3.9A 6TSOP

MOSFET N/P-CH 20V 3.9A 6TSOP

Supplier's Site
FET, MOSFET Arrays - SI3585CDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI3585CDV-T1-GE3
FET, MOSFET Arrays SI3585CDV-T1-GE3
MOSFET N/P-CH 20V 3.9A 6TSOP

MOSFET N/P-CH 20V 3.9A 6TSOP

Supplier's Site Datasheet
Mosfet, N & P-Ch, 20V, 3.9A, 150Deg C; Transistor Polarity Vishay - 70AC6501 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P-Ch, 20V, 3.9A, 150Deg C; Transistor Polarity Vishay
70AC6501
Mosfet, N & P-Ch, 20V, 3.9A, 150Deg C; Transistor Polarity Vishay 70AC6501
MOSFET, N & P-CH, 20V, 3.9A, 150DEG C; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.9A; On Resistance Rds(on):0.048ohm; Transistor Mounting:Surface Mount; MSL:- RoHS Compliant: Yes

MOSFET, N & P-CH, 20V, 3.9A, 150DEG C; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.9A; On Resistance Rds(on):0.048ohm; Transistor Mounting:Surface Mount; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N/p-Ch, 20V, 3.9A, Tsop-6; Transistor Polarity Vishay - 47AC9700 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N/p-Ch, 20V, 3.9A, Tsop-6; Transistor Polarity Vishay
47AC9700
Mosfet, N/p-Ch, 20V, 3.9A, Tsop-6; Transistor Polarity Vishay 47AC9700
MOSFET, N/P-CH, 20V, 3.9A, TSOP-6; Transistor Polarity:N and P Channel; Continuous Drain Current Id:3.9A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N/P-CH, 20V, 3.9A, TSOP-6; Transistor Polarity:N and P Channel; Continuous Drain Current Id:3.9A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Complementary, 20V, 3.9A, Tsop Rohs Compliant Vishay - 96AJ0114 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Complementary, 20V, 3.9A, Tsop Rohs Compliant Vishay
96AJ0114
Mosfet, Complementary, 20V, 3.9A, Tsop Rohs Compliant Vishay 96AJ0114
MOSFET, COMPLEMENTARY, 20V, 3.9A, TSOP ROHS COMPLIANT: YES

MOSFET, COMPLEMENTARY, 20V, 3.9A, TSOP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3585CDV-T1-GE3CT-ND 278-SI3585CDV-T1-GE3 1807911P 1095860-SI3585CDV-T1-GE3 SI3585CDV-T1-GE3 SI3585CDV-T1-GE3 70AC6501 96AJ0114
Product Name FET, MOSFET Arrays 20V 3.9A 2.1A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3585CDV-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, N & P-Ch, 20V, 3.9A, 150Deg C; Transistor Polarity Vishay Mosfet, Complementary, 20V, 3.9A, Tsop Rohs Compliant Vishay
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape and Reel TSOP SOT3; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Transconductance 1.00E-3 to 0.0120 kS
Unlock Full Specs
to access all available technical data