Vishay Precision Group SMD 8V 5.3A MOSFET Transistor SI3499DV-T1-GE3

Description
P-CH MOSFET 8V 5.3A 23mR TSOP Surface Mount Product overview: SI3499DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3499DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 8V 5.3A 23mR TSOP Surface Mount Product overview: SI3499DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3499DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8V 5.3A MOSFET Transistor
278-SI3499DV-T1-GE3
SMD 8V 5.3A MOSFET Transistor 278-SI3499DV-T1-GE3
P-CH MOSFET 8V 5.3A 23mR TSOP Surface Mount Product overview: SI3499DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3499DV-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 8V 5.3A 23mR TSOP Surface Mount Product overview: SI3499DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3499DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3499DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3499DV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3499DV-T1-GE3DKR-ND
P-Channel 8V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 8V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3499DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3499DV-T1-GE3CT-ND
Single FETs, MOSFETs SI3499DV-T1-GE3CT-ND
P-Channel 8V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 8V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3499DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3499DV-T1-GE3TR-ND
Single FETs, MOSFETs SI3499DV-T1-GE3TR-ND
P-Channel 8V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 8V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3499DV-T1-GE3 - 042595-SI3499DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3499DV-T1-GE3
042595-SI3499DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3499DV-T1-GE3 042595-SI3499DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 042595-SI3499DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 750mV @ 250μA Max Gate Charge: 42nC @ 4.5V Maximum Gate-Source Voltage: ±5V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 042595-SI3499DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 5.3A (Ta)
Gate-Source Threshold Voltage: 750mV @ 250μA
Max Gate Charge: 42nC @ 4.5V
Maximum Gate-Source Voltage: ±5V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3499DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3499DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3499DV-T1-GE3
MOSFET P-CH 8V 5.3A 6TSOP

MOSFET P-CH 8V 5.3A 6TSOP

Supplier's Site
P Channel Mosfet, -8V, 7A, Tsop; Channel Type Vishay - 35R6214 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -8V, 7A, Tsop; Channel Type Vishay
35R6214
P Channel Mosfet, -8V, 7A, Tsop; Channel Type Vishay 35R6214
P CHANNEL MOSFET, -8V, 7A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:350mV RoHS Compliant: Yes

P CHANNEL MOSFET, -8V, 7A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:350mV RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -8V, 7A, Tsop, Full Reel; Channel Type Vishay - 35R0047 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -8V, 7A, Tsop, Full Reel; Channel Type Vishay
35R0047
P Channel Mosfet, -8V, 7A, Tsop, Full Reel; Channel Type Vishay 35R0047
P CHANNEL MOSFET, -8V, 7A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:350mV RoHS Compliant: Yes

P CHANNEL MOSFET, -8V, 7A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:350mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 8.0V 7.0A 2.0W 23mohm @ 4.5V

MOSFET 8.0V 7.0A 2.0W 23mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3499DV-T1-GE3 SI3499DV-T1-GE3DKR-ND 042595-SI3499DV-T1-GE3 SI3499DV-T1-GE3 35R6214 SI3499DV-T1-GE3
Product Name SMD 8V 5.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3499DV-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -8V, 7A, Tsop; Channel Type Vishay MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP Surface Mount TO-3
Unlock Full Specs
to access all available technical data