Vishay Intertechnology, Inc. Single FETs, MOSFETs SI3499DV-T1-E3

Description
P-Channel 8V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 8V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3499DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3499DV-T1-E3TR-ND
Single FETs, MOSFETs SI3499DV-T1-E3TR-ND
P-Channel 8V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 8V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
8V 5.3A MOSFET Transistor
278-SI3499DV-T1-E3
8V 5.3A MOSFET Transistor 278-SI3499DV-T1-E3
MOSFET P-CH 8V 5.3A 6TSOP Product overview: SI3499DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3499DV-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 5.3A 6TSOP Product overview: SI3499DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3499DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3499DV-T1-E3 - 1248963-SI3499DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3499DV-T1-E3
1248963-SI3499DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3499DV-T1-E3 1248963-SI3499DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 1248963-SI3499DV-T1- E3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1248963-SI3499DV-T1-E3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3499DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3499DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3499DV-T1-E3
MOSFET P-CH 8V 5.3A 6TSOP

MOSFET P-CH 8V 5.3A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI3499DV-T1-E3TR-ND 278-SI3499DV-T1-E3 1248963-SI3499DV-T1-E3 SI3499DV-T1-E3
Product Name Single FETs, MOSFETs 8V 5.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3499DV-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers