Vishay Intertechnology, Inc. Single FETs, MOSFETs SI3495DV-T1-E3

Description
P-Channel 20V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 20V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3495DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3495DV-T1-E3TR-ND
Single FETs, MOSFETs SI3495DV-T1-E3TR-ND
P-Channel 20V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 20V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
20V 5.3A MOSFET Transistor
278-SI3495DV-T1-E3
20V 5.3A MOSFET Transistor 278-SI3495DV-T1-E3
MOSFET P-CH 20V 5.3A 6TSOP Product overview: SI3495DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3495DV-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5.3A 6TSOP Product overview: SI3495DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3495DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3495DV-T1-E3 - 106521-SI3495DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3495DV-T1-E3
106521-SI3495DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3495DV-T1-E3 106521-SI3495DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 106521-SI3495DV-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 750mV @ 250μA Max Gate Charge: 38nC @ 4.5V Maximum Gate-Source Voltage: ±5V Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106521-SI3495DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.3A (Ta)
Gate-Source Threshold Voltage: 750mV @ 250μA
Max Gate Charge: 38nC @ 4.5V
Maximum Gate-Source Voltage: ±5V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3495DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3495DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3495DV-T1-E3
MOSFET P-CH 20V 5.3A 6TSOP

MOSFET P-CH 20V 5.3A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI3495DV-T1-E3TR-ND 278-SI3495DV-T1-E3 106521-SI3495DV-T1-E3 SI3495DV-T1-E3
Product Name Single FETs, MOSFETs 20V 5.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3495DV-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6
PD 1100 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details