Vishay Precision Group Single FETs, MOSFETs SI3493DDV-T1-GE3

Description
P-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3493DDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3493DDV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3493DDV-T1-GE3DKR-ND
P-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3493DDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3493DDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3493DDV-T1-GE3TR-ND
P-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3493DDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3493DDV-T1-GE3CT-ND
Single FETs, MOSFETs SI3493DDV-T1-GE3CT-ND
P-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SI3493DDV-T1-GE3
MOSFET Transistor 278-SI3493DDV-T1-GE3
Small Signal Field-Effect Transistor, Product overview: SI3493DDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493DDV-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, Product overview: SI3493DDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493DDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1349713P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349713P
MOSFETs 1349713P
MOSFET P-Ch 20V 8A TSOP-6

MOSFET P-Ch 20V 8A TSOP-6

Supplier's Site
MOSFETs - 1349713 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349713
MOSFETs 1349713
MOSFET P-Channel 20V 8A TSOP6

MOSFET P-Channel 20V 8A TSOP6

Supplier's Site
MOSFETs - 1349155 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349155
MOSFETs 1349155
MOSFET P-Channel 20V 8A TSOP6

MOSFET P-Channel 20V 8A TSOP6

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493DDV-T1-GE3 - 894484-SI3493DDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493DDV-T1-GE3
894484-SI3493DDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493DDV-T1-GE3 894484-SI3493DDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894484-SI3493DDV-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: SI3493 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SI3493DDV-T1-GE3TR, SI3493DDV-T1-GE3DKR, SI3493DDV-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 894484-SI3493DDV-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI3493
Categories: Discrete Semiconductor Products
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI3493DDV-T1-GE3TR, SI3493DDV-T1-GE3DKR, SI3493DDV-T1-GE3CT

Buy Now Datasheet
Single FETs, MOSFETs - SI3493DDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3493DDV-T1-GE3
Single FETs, MOSFETs SI3493DDV-T1-GE3
MOSFET P-CHANNEL 20V 8A 6TSOP

MOSFET P-CHANNEL 20V 8A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3493DDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3493DDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3493DDV-T1-GE3
MOSFET P-CHANNEL 20V 8A 6TSOP

MOSFET P-CHANNEL 20V 8A 6TSOP

Supplier's Site
Mosfet, P-Ch, 20V, 8A, 150Deg C, 3.6W; Channel Type Vishay - 15AC8651 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 8A, 150Deg C, 3.6W; Channel Type Vishay
15AC8651
Mosfet, P-Ch, 20V, 8A, 150Deg C, 3.6W; Channel Type Vishay 15AC8651
MOSFET, P-CH, 20V, 8A, 150DEG C, 3.6W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P-CH, 20V, 8A, 150DEG C, 3.6W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET -20V Vds 8V Vgs TSOP-6

MOSFET -20V Vds 8V Vgs TSOP-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3493DDV-T1-GE3DKR-ND 278-SI3493DDV-T1-GE3 1349713P 1349713 894484-SI3493DDV-T1-GE3 SI3493DDV-T1-GE3 SI3493DDV-T1-GE3 15AC8651 SI3493DDV-T1-GE3
Product Name Single FETs, MOSFETs MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493DDV-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 8A, 150Deg C, 3.6W; Channel Type Vishay MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 TSOP Tsop SOT3; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data