Vishay Intertechnology, Inc. 20V 7A MOSFET Transistor SI3493BDV-T1-GE3

Description
P-CH JFET, 20V, 7A, 27.5mR RdsOn, TSOP Product overview: SI3493BDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493BDV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH JFET, 20V, 7A, 27.5mR RdsOn, TSOP Product overview: SI3493BDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493BDV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 7A MOSFET Transistor
278-SI3493BDV-T1-GE3
20V 7A MOSFET Transistor 278-SI3493BDV-T1-GE3
P-CH JFET, 20V, 7A, 27.5mR RdsOn, TSOP Product overview: SI3493BDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493BDV-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, 20V, 7A, 27.5mR RdsOn, TSOP Product overview: SI3493BDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493BDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3493BDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3493BDV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3493BDV-T1-GE3DKR-ND
P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3493BDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3493BDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3493BDV-T1-GE3TR-ND
P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3493BDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3493BDV-T1-GE3CT-ND
Single FETs, MOSFETs SI3493BDV-T1-GE3CT-ND
P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493BDV-T1-GE3 - 064456-SI3493BDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493BDV-T1-GE3
064456-SI3493BDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493BDV-T1-GE3 064456-SI3493BDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064456-SI3493BDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.08W (Ta), 2.97W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 43.5nC @ 5V Max Input Capacitance: 1805pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 27.5 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 064456-SI3493BDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.08W (Ta), 2.97W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 43.5nC @ 5V
Max Input Capacitance: 1805pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 27.5 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFET 20V 8.0A 2.97W 27.5mohm @ 4.5V

MOSFET 20V 8.0A 2.97W 27.5mohm @ 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - SI3493BDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3493BDV-T1-GE3
Single FETs, MOSFETs SI3493BDV-T1-GE3
MOSFET P-CH 20V 8A 6TSOP

MOSFET P-CH 20V 8A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3493BDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3493BDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3493BDV-T1-GE3
MOSFET P-CH 20V 8A 6TSOP

MOSFET P-CH 20V 8A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI3493BDV-T1-GE3 SI3493BDV-T1-GE3DKR-ND 064456-SI3493BDV-T1-GE3 SI3493BDV-T1-GE3 SI3493BDV-T1-GE3 SI3493BDV-T1-GE3
Product Name 20V 7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493BDV-T1-GE3 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
PD 2970 milliwatts 2080 to 2970 milliwatts 2080 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products