Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493BDV-T1-E3 SI3493BDV-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028438-SI3493BDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.08W (Ta), 2.97W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 43.5nC @ 5V Max Input Capacitance: 1805pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 27.5 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028438-SI3493BDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.08W (Ta), 2.97W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 43.5nC @ 5V Max Input Capacitance: 1805pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 27.5 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493BDV-T1-E3 - 028438-SI3493BDV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493BDV-T1-E3
028438-SI3493BDV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493BDV-T1-E3 028438-SI3493BDV-T1-E3
Manufacturer: Vishay Win Source Part Number: 028438-SI3493BDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.08W (Ta), 2.97W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 43.5nC @ 5V Max Input Capacitance: 1805pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 27.5 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028438-SI3493BDV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.08W (Ta), 2.97W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 43.5nC @ 5V
Max Input Capacitance: 1805pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 27.5 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - SI3493BDV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3493BDV-T1-E3TR-ND
Single FETs, MOSFETs SI3493BDV-T1-E3TR-ND
P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3493BDV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3493BDV-T1-E3DKR-ND
Single FETs, MOSFETs SI3493BDV-T1-E3DKR-ND
P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3493BDV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3493BDV-T1-E3CT-ND
Single FETs, MOSFETs SI3493BDV-T1-E3CT-ND
P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 2.08W (Ta), 2.97W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
P-Channel 20V 7A MOSFET Transistor
278-SI3493BDV-T1-E3
P-Channel 20V 7A MOSFET Transistor 278-SI3493BDV-T1-E3
P-Channel MOSFET, 20V, 7A, 27.5mR, TSOP Product overview: SI3493BDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493BDV-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 20V, 7A, 27.5mR, TSOP Product overview: SI3493BDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493BDV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3493BDV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3493BDV-T1-E3
Single FETs, MOSFETs SI3493BDV-T1-E3
MOSFET P-CH 20V 8A 6TSOP

MOSFET P-CH 20V 8A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3493BDV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3493BDV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3493BDV-T1-E3
MOSFET P-CH 20V 8A 6TSOP

MOSFET P-CH 20V 8A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 8.0A 2.97W 27.5mohm @ 4.5V

MOSFET 20V 8.0A 2.97W 27.5mohm @ 4.5V

Buy Now Datasheet
Mosfet, P Channel, -20V, -8A, Tsop-6; Channel Type Vishay - 69W7191 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -8A, Tsop-6; Channel Type Vishay
69W7191
Mosfet, P Channel, -20V, -8A, Tsop-6; Channel Type Vishay 69W7191
MOSFET, P CHANNEL, -20V, -8A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -8A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -20V, 8A, Tsop, Full Reel; Channel Type Vishay - 75M5453 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 8A, Tsop, Full Reel; Channel Type Vishay
75M5453
P Channel Mosfet, -20V, 8A, Tsop, Full Reel; Channel Type Vishay 75M5453
P CHANNEL MOSFET, -20V, 8A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 8A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028438-SI3493BDV-T1-E3 SI3493BDV-T1-E3TR-ND 278-SI3493BDV-T1-E3 SI3493BDV-T1-E3 SI3493BDV-T1-E3 SI3493BDV-T1-E3 69W7191
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493BDV-T1-E3 Single FETs, MOSFETs P-Channel 20V 7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P Channel, -20V, -8A, Tsop-6; Channel Type Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts 20 volts
PD 2080 to 2970 milliwatts 2970 milliwatts 2080 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data