Vishay Intertechnology, Inc. 20V 8A MOSFET Transistor SI3493BDV-T1-E3-S

Description
MOSFET P-CH 20V 8A 6-TSOP Product overview: SI3493BDV-T1-E3-S from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493BDV-T1-E3- S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 8A 6-TSOP Product overview: SI3493BDV-T1-E3-S from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493BDV-T1-E3- S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 8A MOSFET Transistor
278-SI3493BDV-T1-E3-S
20V 8A MOSFET Transistor 278-SI3493BDV-T1-E3-S
MOSFET P-CH 20V 8A 6-TSOP Product overview: SI3493BDV-T1-E3-S from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493BDV-T1-E3- S can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 8A 6-TSOP Product overview: SI3493BDV-T1-E3-S from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493BDV-T1-E3-S can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 189816-SI3493BDV-T1-E3-S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189816-SI3493BDV-T1-E3-S
Discrete Semiconductor Products 189816-SI3493BDV-T1-E3-S
Manufacturer: Vishay Win Source Part Number: 189816-SI3493BDV-T1- E3-S Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-TSOP FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 27.5 mOhm @ 7A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250μA Gate Charge (Qg) @ Vgs: 43.5nC @ 5V Input Capacitance (Ciss) @ Vds: 1805pF @ 10V Power - Max: 2.97W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 189816-SI3493BDV-T1-E3-S
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: TrenchFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: 6-TSOP
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 27.5 mOhm @ 7A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250μA
Gate Charge (Qg) @ Vgs: 43.5nC @ 5V
Input Capacitance (Ciss) @ Vds: 1805pF @ 10V
Power - Max: 2.97W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3493BDV-T1-E3-S 189816-SI3493BDV-T1-E3-S
Product Name 20V 8A MOSFET Transistor Discrete Semiconductor Products
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn2020
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y12-80EX - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 80 volts
Package Type SC-100, SOT-669
Packing Method Tape Reel; Tape & Reel (TR)
View Details
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5B - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
7 suppliers