Manufacturer: Vishay
Win Source Part Number: 130827-SI3483DV-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.14W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.7A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 35nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 6.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
P-Channel 30V 4.7A (Ta) 1.14W (Ta) Surface Mount 6-TSOP
MOSFET P-CH 30V 4.7A 6TSOP Product overview: SI3483DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3483DV-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET 30V 6.2A 2.0W 35mohm @ 10V
MOSFET P-CH 30V 4.7A 6TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 130827-SI3483DV-T1-E3 | SI3483DV-T1-E3TR-ND | 278-SI3483DV-T1-E3 | 880-SI3483DV-T1-E3 | SI3483DV-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3483DV-T1-E3 | Single FETs, MOSFETs | 30V 4.7A MOSFET Transistor | MOSFET 30V 6.2A 2.0W 35mohm @ 10V | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 1140 milliwatts | 1140 milliwatts | 1140 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23; 6-TSOP | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 Thin, TSOT-23-6 |