P-Channel 30V 6.4A (Ta), 8A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP
P-Channel 30V 6.4A (Ta), 8A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP
P-Channel 30V 6.4A (Ta), 8A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP
Manufacturer: Vishay
Win Source Part Number: 894483-SI3483DDV-T1-
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 6.4A (Ta), 8A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI3483
Categories: Discrete Semiconductor Products
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI3483DDV-T1-GE3DKR,
Trans MOSFET P-CH 30V 6.4A 6-Pin TSOP T/R Product overview: SI3483DDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3483DDV-T1-GE3
MOSFET P-CH 30V 6.4A/8A 6TSOP
MOSFET, P-CHANNEL 30-V TSOP-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-8A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.2V; Power RoHS Compliant: Yes
MOSFET P-Channel 30 V (D-S) MOSFET
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2567358 | SI3483DDV-T1-GE3DKR-ND | 894483-SI3483DDV-T1-GE3 | 278-SI3483DDV-T1-GE3 | SI3483DDV-T1-GE3 | 29AH7325 | SI3483DDV-T1-GE3 |
| Product Name | MOSFETs | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3483DDV-T1-GE3 | 30V 6.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Channel 30-V Tsop-6; Transistor Polarity Vishay | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | |||
| Package Type | TSOP-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; 6-TSOP | Surface Mount | TO-3 | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts |