Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3476DV-T1-GE3 SI3476DV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095853-SI3476DV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 4.6A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7.5nC @ 10V Max Input Capacitance: 195pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 93 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095853-SI3476DV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 4.6A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7.5nC @ 10V Max Input Capacitance: 195pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 93 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3476DV-T1-GE3 - 1095853-SI3476DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3476DV-T1-GE3
1095853-SI3476DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3476DV-T1-GE3 1095853-SI3476DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095853-SI3476DV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 4.6A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7.5nC @ 10V Max Input Capacitance: 195pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 93 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095853-SI3476DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 4.6A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7.5nC @ 10V
Max Input Capacitance: 195pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 93 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 4.6A 80V MOSFET Transistor
278-SI3476DV-T1-GE3
N-Channel 4.6A 80V MOSFET Transistor 278-SI3476DV-T1-GE3
Small Signal Field-Effect Transistor, 4.6A I(D), 80V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SI3476DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.6A, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.6A, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3476DV-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 4.6A I(D), 80V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SI3476DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.6A, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.6A, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3476DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3476DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3476DV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3476DV-T1-GE3DKR-ND
N-Channel 80V 4.6A (Tc) 2W (Ta), 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 80V 4.6A (Tc) 2W (Ta), 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3476DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3476DV-T1-GE3CT-ND
Single FETs, MOSFETs SI3476DV-T1-GE3CT-ND
N-Channel 80V 4.6A (Tc) 2W (Ta), 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 80V 4.6A (Tc) 2W (Ta), 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3476DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3476DV-T1-GE3TR-ND
Single FETs, MOSFETs SI3476DV-T1-GE3TR-ND
N-Channel 80V 4.6A (Tc) 2W (Ta), 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 80V 4.6A (Tc) 2W (Ta), 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
MOSFETs - 1526369P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1526369P
MOSFETs 1526369P
N-channel MOSFET 80V 4.6A 93mOhm SOT-23

N-channel MOSFET 80V 4.6A 93mOhm SOT-23

Supplier's Site
MOSFETs - 1526369 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1526369
MOSFETs 1526369
N-channel MOSFET 80V 4.6A 93mOhm SOT-23

N-channel MOSFET 80V 4.6A 93mOhm SOT-23

Supplier's Site
MOSFETs - 1464442 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1464442
MOSFETs 1464442
N-channel MOSFET 80V 4.6A 93mOhm SOT-23

N-channel MOSFET 80V 4.6A 93mOhm SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3476DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3476DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3476DV-T1-GE3
MOSFET N-CH 80V 4.6A 6TSOP

MOSFET N-CH 80V 4.6A 6TSOP

Supplier's Site
Single FETs, MOSFETs - SI3476DV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3476DV-T1-GE3
Single FETs, MOSFETs SI3476DV-T1-GE3
MOSFET N-CH 80V 4.6A 6TSOP

MOSFET N-CH 80V 4.6A 6TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V Vds 20V Vgs TSOP-6

MOSFET 80V Vds 20V Vgs TSOP-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095853-SI3476DV-T1-GE3 278-SI3476DV-T1-GE3 SI3476DV-T1-GE3DKR-ND 1526369P 1526369 SI3476DV-T1-GE3 SI3476DV-T1-GE3 SI3476DV-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3476DV-T1-GE3 N-Channel 4.6A 80V MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 80 volts 80 volts
PD 2000 to 3600 milliwatts 3600 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23 SOT23; Sot-23 Surface Mount SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers