MOSFET P-CH 200V 0.95A 6-TSOP Product overview: SI3475DV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3475DV-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1095852-SI3475DV-T1-
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 950mA (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 500pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.61 Ohm @ 900mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Trans MOSFET P-CH 200V 0.75A 6-Pin TSOP T/R
MOSFET P-CH 200V 0.95A 6-TSOP
MOSFET P-CH 200V 0.95A 6-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI3475DV-T1-GE3 | 1095852-SI3475DV-T1-GE3 | 880-SI3475DV-T1-GE3 | SI3475DV-T1-GE3 | SI3475DV-T1-GE3 |
| Product Name | 200V 0.95A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3475DV-T1-GE3 | Trans MOSFET P-CH 200V 0.75A 6-Pin TSOP T/R | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Cut Tape (CT) | SOT3; SOT23; 6-TSOP | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Reel | Tape Reel; Cut Tape (CT) | Cut Tape (CT),Digi-ReelR | |
| Polarity | P-Channel; P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 200 volts | 200 volts | 200 volts | ||
| PD | 2000 to 3200 milliwatts | 2000 milliwatts |