Vishay Intertechnology, Inc. Single FETs, MOSFETs SI3474DV-T1-GE3

Description
N-Channel 100V 3.8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 100V 3.8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3474DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3474DV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3474DV-T1-GE3DKR-ND
N-Channel 100V 3.8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 100V 3.8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3474DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3474DV-T1-GE3TR-ND
Single FETs, MOSFETs SI3474DV-T1-GE3TR-ND
N-Channel 100V 3.8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 100V 3.8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3474DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3474DV-T1-GE3CT-ND
Single FETs, MOSFETs SI3474DV-T1-GE3CT-ND
N-Channel 100V 3.8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 100V 3.8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 3.8A MOSFET Transistor
278-SI3474DV-T1-GE3
N-Channel 100V 3.8A MOSFET Transistor 278-SI3474DV-T1-GE3
N-Channel JFET, 100V, 3.8A, 126mR Rds(on), TSOP Product overview: SI3474DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3474DV-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 100V, 3.8A, 126mR Rds(on), TSOP Product overview: SI3474DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3474DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3474DV-T1-GE3 - 1095850-SI3474DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3474DV-T1-GE3
1095850-SI3474DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3474DV-T1-GE3 1095850-SI3474DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095850-SI3474DV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.4nC @ 10V Max Input Capacitance: 196pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 126 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095850-SI3474DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.8A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.4nC @ 10V
Max Input Capacitance: 196pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 126 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3474DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3474DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3474DV-T1-GE3
MOSFET N-CH 100V 3.8A 6TSOP

MOSFET N-CH 100V 3.8A 6TSOP

Supplier's Site
Single FETs, MOSFETs - SI3474DV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3474DV-T1-GE3
Single FETs, MOSFETs SI3474DV-T1-GE3
MOSFET N-CH 100V 3.8A 6TSOP

MOSFET N-CH 100V 3.8A 6TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs TSOP-6

MOSFET 100V Vds 20V Vgs TSOP-6

Buy Now Datasheet
Mosfet Transistor, N Channel, 3.8 A, 100 V, 0.102 Ohm, 10 V Rohs Compliant Vishay - 40X8698 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 3.8 A, 100 V, 0.102 Ohm, 10 V Rohs Compliant Vishay
40X8698
Mosfet Transistor, N Channel, 3.8 A, 100 V, 0.102 Ohm, 10 V Rohs Compliant Vishay 40X8698
MOSFET Transistor, N Channel, 3.8 A, 100 V, 0.102 ohm, 10 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 3.8 A, 100 V, 0.102 ohm, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3474DV-T1-GE3DKR-ND 278-SI3474DV-T1-GE3 1095850-SI3474DV-T1-GE3 SI3474DV-T1-GE3 SI3474DV-T1-GE3 SI3474DV-T1-GE3 40X8698
Product Name Single FETs, MOSFETs N-Channel 100V 3.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3474DV-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 3.8 A, 100 V, 0.102 Ohm, 10 V Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
PD 3600 milliwatts 3600 milliwatts 3600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFSL4115-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details