Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3473DDV-T1-GE3 SI3473DDV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894478-SI3473DDV-T1- GE3 Series: TrenchFET® Gen III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: SI3473 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI3473DDV-T1-GE3CT, SI3473DDV-T1-GE3TR, SI3473DDV-T1-GE3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894478-SI3473DDV-T1- GE3 Series: TrenchFET® Gen III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: SI3473 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI3473DDV-T1-GE3CT, SI3473DDV-T1-GE3TR, SI3473DDV-T1-GE3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3473DDV-T1-GE3 - 894478-SI3473DDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3473DDV-T1-GE3
894478-SI3473DDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3473DDV-T1-GE3 894478-SI3473DDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894478-SI3473DDV-T1- GE3 Series: TrenchFET® Gen III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: SI3473 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI3473DDV-T1-GE3CT, SI3473DDV-T1-GE3TR, SI3473DDV-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 894478-SI3473DDV-T1-GE3
Series: TrenchFET® Gen III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI3473
Categories: Discrete Semiconductor Products
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI3473DDV-T1-GE3CT, SI3473DDV-T1-GE3TR, SI3473DDV-T1-GE3DKR

Buy Now Datasheet
Single FETs, MOSFETs - SI3473DDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3473DDV-T1-GE3CT-ND
Single FETs, MOSFETs SI3473DDV-T1-GE3CT-ND
P-Channel 12V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

P-Channel 12V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3473DDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3473DDV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3473DDV-T1-GE3DKR-ND
P-Channel 12V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

P-Channel 12V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3473DDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3473DDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3473DDV-T1-GE3TR-ND
P-Channel 12V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

P-Channel 12V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
12V 8A MOSFET Transistor
278-SI3473DDV-T1-GE3
12V 8A MOSFET Transistor 278-SI3473DDV-T1-GE3
Trans MOSFET P-CH 12V 8A 6-Pin TSOP T/R Product overview: SI3473DDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3473DDV-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 12V 8A 6-Pin TSOP T/R Product overview: SI3473DDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3473DDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3473DDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3473DDV-T1-GE3
Single FETs, MOSFETs SI3473DDV-T1-GE3
MOSFET P-CHANNEL 12V 8A 6TSOP

MOSFET P-CHANNEL 12V 8A 6TSOP

Supplier's Site Datasheet
Mosfet, P-Ch, -12V, -8A, 150Deg C, 3.6W; Transistor Polarity Vishay - 78AC6538 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -12V, -8A, 150Deg C, 3.6W; Transistor Polarity Vishay
78AC6538
Mosfet, P-Ch, -12V, -8A, 150Deg C, 3.6W; Transistor Polarity Vishay 78AC6538
MOSFET, P-CH, -12V, -8A, 150DEG C, 3.6W; Transistor Polarity:P Channel; Continuous Drain Current Id:-8A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.0145ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; PowerRoHS Compliant: Yes

MOSFET, P-CH, -12V, -8A, 150DEG C, 3.6W; Transistor Polarity:P Channel; Continuous Drain Current Id:-8A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.0145ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3473DDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3473DDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3473DDV-T1-GE3
MOSFET P-CHANNEL 12V 8A 6TSOP

MOSFET P-CHANNEL 12V 8A 6TSOP

Supplier's Site
MOSFET P-CHANNEL 12V 8A 6TSOP - 880-SI3473DDV-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CHANNEL 12V 8A 6TSOP
880-SI3473DDV-T1-GE3
MOSFET P-CHANNEL 12V 8A 6TSOP 880-SI3473DDV-T1-GE3
MOSFET P-CHANNEL 12V 8A 6TSOP

MOSFET P-CHANNEL 12V 8A 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 894478-SI3473DDV-T1-GE3 SI3473DDV-T1-GE3CT-ND 278-SI3473DDV-T1-GE3 SI3473DDV-T1-GE3 78AC6538 SI3473DDV-T1-GE3 880-SI3473DDV-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3473DDV-T1-GE3 Single FETs, MOSFETs 12V 8A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, -12V, -8A, 150Deg C, 3.6W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CHANNEL 12V 8A 6TSOP
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 Tape and Reel SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts 12 volts
Unlock Full Specs
to access all available technical data