Vishay Intertechnology, Inc. SMD 12V 8A MOSFET Transistor SI3473CDV-T1-E3

Description
P-CH MOSFET 12V 8A 22mR TSOP Surface Mount Product overview: SI3473CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3473CDV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 12V 8A 22mR TSOP Surface Mount Product overview: SI3473CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3473CDV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12V 8A MOSFET Transistor
278-SI3473CDV-T1-E3
SMD 12V 8A MOSFET Transistor 278-SI3473CDV-T1-E3
P-CH MOSFET 12V 8A 22mR TSOP Surface Mount Product overview: SI3473CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3473CDV-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 12V 8A 22mR TSOP Surface Mount Product overview: SI3473CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3473CDV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3473CDV-T1-E3 - 028436-SI3473CDV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3473CDV-T1-E3
028436-SI3473CDV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3473CDV-T1-E3 028436-SI3473CDV-T1-E3
Manufacturer: Vishay Win Source Part Number: 028436-SI3473CDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 4.2W (Tc) Family Name: Si3473CDV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 65nC @ 8V Max Input Capacitance: 2010pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 22 mOhm @ 8.1A, 4.5V Alternative Parts (Cross-Reference): RAL045P01TCR; MCH6351-TL-W; RAQ045P01TCR; RAQ045P01TR; Introduction Date: April 17, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028436-SI3473CDV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 4.2W (Tc)
Family Name: Si3473CDV
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 65nC @ 8V
Max Input Capacitance: 2010pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 22 mOhm @ 8.1A, 4.5V
Alternative Parts (Cross-Reference): RAL045P01TCR; MCH6351-TL-W; RAQ045P01TCR; RAQ045P01TR;
Introduction Date: April 17, 2008
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI3473CDV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3473CDV-T1-E3CT-ND
Single FETs, MOSFETs SI3473CDV-T1-E3CT-ND
P-Channel 12V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 12V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3473CDV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3473CDV-T1-E3DKR-ND
Single FETs, MOSFETs SI3473CDV-T1-E3DKR-ND
P-Channel 12V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 12V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3473CDV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3473CDV-T1-E3TR-ND
Single FETs, MOSFETs SI3473CDV-T1-E3TR-ND
P-Channel 12V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 12V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -12V Vds 8V Vgs TSOP-6

MOSFET -12V Vds 8V Vgs TSOP-6

Buy Now Datasheet
Single FETs, MOSFETs - SI3473CDV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3473CDV-T1-E3
Single FETs, MOSFETs SI3473CDV-T1-E3
MOSFET P-CH 12V 8A 6TSOP

MOSFET P-CH 12V 8A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3473CDV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3473CDV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3473CDV-T1-E3
MOSFET P-CH 12V 8A 6TSOP

MOSFET P-CH 12V 8A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI3473CDV-T1-E3 028436-SI3473CDV-T1-E3 SI3473CDV-T1-E3CT-ND SI3473CDV-T1-E3 SI3473CDV-T1-E3 SI3473CDV-T1-E3
Product Name SMD 12V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3473CDV-T1-E3 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 4200 milliwatts 2000 to 4200 milliwatts 4200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 12 volts 12 volts
Unlock Full Specs
to access all available technical data