P-Channel 12-V MOSFET in a TSOP-6 package, measuring 3 mm by 2.85 mm, designed for load and PA switching applications. It has a drain-source on-state resistance of 0.031 Ω at V_GS = -4.5 V and supports a continuous drain current of 6.8 A at 25 °C. The device is RoHS compliant and halogen-free per IEC 61249-2-21, with an operating junction temperature range of -55 °C to 150 °C and a maximum junction-to-ambient thermal resistance of 90 °C/W when mounted on a 1" x 1" FR4 board.
MOSFET 12V 6.8A 2.0W 31mohm @ 4.5V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI3471DV-T1-GE3 |
| Product Name | MOSFET |