Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3471DV-T1-E3 SI3471DV-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092826-SI3471DV-T1- E3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -12 V Power Dissipation: 1.1 W Rise Time: 50 ns Fall Time: 50 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.1 W Continuous Drain Current (ID): 5.1 A Drain to Source Breakdown Voltage: 12 V Turn-Off Delay Time: 125 ns Drain to Source Resistance: 31 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092826-SI3471DV-T1- E3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -12 V Power Dissipation: 1.1 W Rise Time: 50 ns Fall Time: 50 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.1 W Continuous Drain Current (ID): 5.1 A Drain to Source Breakdown Voltage: 12 V Turn-Off Delay Time: 125 ns Drain to Source Resistance: 31 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3471DV-T1-E3 - 1092826-SI3471DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3471DV-T1-E3
1092826-SI3471DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3471DV-T1-E3 1092826-SI3471DV-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092826-SI3471DV-T1- E3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -12 V Power Dissipation: 1.1 W Rise Time: 50 ns Fall Time: 50 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.1 W Continuous Drain Current (ID): 5.1 A Drain to Source Breakdown Voltage: 12 V Turn-Off Delay Time: 125 ns Drain to Source Resistance: 31 mΩ Gate to Source Voltage (Vgs): 8 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092826-SI3471DV-T1-E3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -12 V
Power Dissipation: 1.1 W
Rise Time: 50 ns
Fall Time: 50 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1.1 W
Continuous Drain Current (ID): 5.1 A
Drain to Source Breakdown Voltage: 12 V
Turn-Off Delay Time: 125 ns
Drain to Source Resistance: 31 mΩ
Gate to Source Voltage (Vgs): 8 V

Buy Now
Singapore, Singapore
12V 6.8A 1.1W MOSFET Transistor
2088-SI3471DV-T1-E3
12V 6.8A 1.1W MOSFET Transistor 2088-SI3471DV-T1-E3
MOSFETs 12V 6.8A 1.1W Product overview: SI3471DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.8A, 1.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.8A, 1.1W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI3471DV-T1-E3 can be used for catalog matching and distributor lookup.

MOSFETs 12V 6.8A 1.1W Product overview: SI3471DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.8A, 1.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.8A, 1.1W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI3471DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V 6.8A 1.1W

MOSFET 12V 6.8A 1.1W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092826-SI3471DV-T1-E3 2088-SI3471DV-T1-E3 SI3471DV-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3471DV-T1-E3 12V 6.8A 1.1W MOSFET Transistor MOSFET
V(BR)DSS 12 volts
rDS(on) 0.0310 ohms
PD 1100 milliwatts
Unlock Full Specs
to access all available technical data