Vishay Precision Group Single FETs, MOSFETs SI3469DV-T1-E3

Description
P-Channel 20V 5A (Ta) 1.14W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 20V 5A (Ta) 1.14W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3469DV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3469DV-T1-E3DKR-ND
Single FETs, MOSFETs SI3469DV-T1-E3DKR-ND
P-Channel 20V 5A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

P-Channel 20V 5A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3469DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3469DV-T1-E3TR-ND
Single FETs, MOSFETs SI3469DV-T1-E3TR-ND
P-Channel 20V 5A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

P-Channel 20V 5A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3469DV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3469DV-T1-E3CT-ND
Single FETs, MOSFETs SI3469DV-T1-E3CT-ND
P-Channel 20V 5A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

P-Channel 20V 5A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3469DV-T1-E3 - 064454-SI3469DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3469DV-T1-E3
064454-SI3469DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3469DV-T1-E3 064454-SI3469DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 064454-SI3469DV-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.14W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 6.7A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064454-SI3469DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.14W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 20V 5A MOSFET Transistor
2088-SI3469DV-T1-E3
SMD 20V 5A MOSFET Transistor 2088-SI3469DV-T1-E3
P-CH MOSFET 20V 5A 30mR TSOP Surface Mount Product overview: SI3469DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI3469DV-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 5A 30mR TSOP Surface Mount Product overview: SI3469DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI3469DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3469DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3469DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3469DV-T1-E3
MOSFET P-CH 20V 5A 6TSOP

MOSFET P-CH 20V 5A 6TSOP

Supplier's Site
MOSFET P-CH 20V 5A 6-TSOP - 880-SI3469DV-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 5A 6-TSOP
880-SI3469DV-T1-E3
MOSFET P-CH 20V 5A 6-TSOP 880-SI3469DV-T1-E3
MOSFET P-CH 20V 5A 6-TSOP

MOSFET P-CH 20V 5A 6-TSOP

Supplier's Site
Single FETs, MOSFETs - SI3469DV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3469DV-T1-E3
Single FETs, MOSFETs SI3469DV-T1-E3
MOSFET P-CH 20V 5A 6TSOP

MOSFET P-CH 20V 5A 6TSOP

Supplier's Site Datasheet
Mosfet, P Channel, -20V, -5A, Tsop-6; Channel Type Vishay - 09X6427 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -5A, Tsop-6; Channel Type Vishay
09X6427
Mosfet, P Channel, -20V, -5A, Tsop-6; Channel Type Vishay 09X6427
MOSFET, P CHANNEL, -20V, -5A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -5A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 6.7A, Tsop, Full Reel; Channel Type Vishay - 57J5641 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 6.7A, Tsop, Full Reel; Channel Type Vishay
57J5641
P Channel Mosfet, -20V, 6.7A, Tsop, Full Reel; Channel Type Vishay 57J5641
P CHANNEL MOSFET, -20V, 6.7A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 6.7A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3469DV-T1-E3DKR-ND 064454-SI3469DV-T1-E3 2088-SI3469DV-T1-E3 SI3469DV-T1-E3 880-SI3469DV-T1-E3 SI3469DV-T1-E3 09X6427 57J5641
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3469DV-T1-E3 SMD 20V 5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 20V 5A 6-TSOP Single FETs, MOSFETs Mosfet, P Channel, -20V, -5A, Tsop-6; Channel Type Vishay P Channel Mosfet, -20V, 6.7A, Tsop, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP Surface Mount SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3
V(BR)DSS 20 volts 20 volts
PD 1140 milliwatts 1140 milliwatts 1140 milliwatts 1140 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data