Vishay Intertechnology, Inc. SMD 20V 5.1A MOSFET Transistor SI3460DV-T1-E3

Description
N-CH MOSFET 20V 5.1A 27mR TSOP Surface Mount Product overview: SI3460DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3460DV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 20V 5.1A 27mR TSOP Surface Mount Product overview: SI3460DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3460DV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 5.1A MOSFET Transistor
278-SI3460DV-T1-E3
SMD 20V 5.1A MOSFET Transistor 278-SI3460DV-T1-E3
N-CH MOSFET 20V 5.1A 27mR TSOP Surface Mount Product overview: SI3460DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3460DV-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 5.1A 27mR TSOP Surface Mount Product overview: SI3460DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3460DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460DV-T1-E3 - 028434-SI3460DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460DV-T1-E3
028434-SI3460DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460DV-T1-E3 028434-SI3460DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 028434-SI3460DV-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.1A (Ta) Gate-Source Threshold Voltage: 450mV @ 1mA (Min) Max Gate Charge: 20nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 27 mOhm @ 5.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028434-SI3460DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.1A (Ta)
Gate-Source Threshold Voltage: 450mV @ 1mA (Min)
Max Gate Charge: 20nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 27 mOhm @ 5.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI3460DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3460DV-T1-E3TR-ND
Single FETs, MOSFETs SI3460DV-T1-E3TR-ND
N-Channel 20V 5.1A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

N-Channel 20V 5.1A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3460DV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3460DV-T1-E3
Single FETs, MOSFETs SI3460DV-T1-E3
MOSFET N-CH 20V 5.1A 6TSOP

MOSFET N-CH 20V 5.1A 6TSOP

Supplier's Site Datasheet
Trans MOSFET N-CH 20V 5.1A 6-Pin TSOP T/R - 880-SI3460DV-T1-E3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 20V 5.1A 6-Pin TSOP T/R
880-SI3460DV-T1-E3
Trans MOSFET N-CH 20V 5.1A 6-Pin TSOP T/R 880-SI3460DV-T1-E3
Trans MOSFET N-CH 20V 5.1A 6-Pin TSOP T/R

Trans MOSFET N-CH 20V 5.1A 6-Pin TSOP T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3460DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3460DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3460DV-T1-E3
MOSFET N-CH 20V 5.1A 6TSOP

MOSFET N-CH 20V 5.1A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI3460DV-T1-E3 028434-SI3460DV-T1-E3 SI3460DV-T1-E3TR-ND SI3460DV-T1-E3 880-SI3460DV-T1-E3 SI3460DV-T1-E3
Product Name SMD 20V 5.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460DV-T1-E3 Single FETs, MOSFETs Single FETs, MOSFETs Trans MOSFET N-CH 20V 5.1A 6-Pin TSOP T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 1100 milliwatts 1100 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts 20 volts
Package Type SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 20 nC @ 4.5 V
Unlock Full Specs
to access all available technical data