Vishay Precision Group Single FETs, MOSFETs SI3460DDV-T1-GE3

Description
N-Channel 20V 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 20V 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3460DDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3460DDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3460DDV-T1-GE3TR-ND
N-Channel 20V 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

N-Channel 20V 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3460DDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3460DDV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3460DDV-T1-GE3DKR-ND
N-Channel 20V 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

N-Channel 20V 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3460DDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3460DDV-T1-GE3CT-ND
Single FETs, MOSFETs SI3460DDV-T1-GE3CT-ND
N-Channel 20V 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

N-Channel 20V 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 7.9A MOSFET Transistor
278-SI3460DDV-T1-GE3
N-Channel 20V 7.9A MOSFET Transistor 278-SI3460DDV-T1-GE3
N-Channel MOSFET, 20V, 7.9A, 28mR Rds On, TSOP Product overview: SI3460DDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 7.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3460DDV-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 20V, 7.9A, 28mR Rds On, TSOP Product overview: SI3460DDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 7.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3460DDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2567357 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567357
MOSFETs 2567357
P-Ch MOSFET TSOP-6 60V 180mohm @ 10V

P-Ch MOSFET TSOP-6 60V 180mohm @ 10V

Supplier's Site
MOSFETs - 2567356 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567356
MOSFETs 2567356
P-Ch MOSFET TSOP-6 60V 180mohm @ 10V

P-Ch MOSFET TSOP-6 60V 180mohm @ 10V

Supplier's Site
MOSFETs - 2567357P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567357P
MOSFETs 2567357P
P-Ch MOSFET TSOP-6 60V 180mohm @ 10V

P-Ch MOSFET TSOP-6 60V 180mohm @ 10V

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460DDV-T1-GE3 - 1095841-SI3460DDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460DDV-T1-GE3
1095841-SI3460DDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460DDV-T1-GE3 1095841-SI3460DDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095841-SI3460DDV-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.7W (Ta), 2.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.9A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 8V Max Input Capacitance: 666pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 28 mOhm @ 5.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1095841-SI3460DDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.7W (Ta), 2.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.9A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 18nC @ 8V
Max Input Capacitance: 666pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 28 mOhm @ 5.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Mosfet, N-Ch, 20V, 7.9A, Tsop; Channel Type Vishay - 23T8503 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 7.9A, Tsop; Channel Type Vishay
23T8503
Mosfet, N-Ch, 20V, 7.9A, Tsop; Channel Type Vishay 23T8503
MOSFET, N-CH, 20V, 7.9A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N-CH, 20V, 7.9A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet,n Ch,d-S,20V,7.9A,tsop6, Full Reel; Channel Type Vishay - 86R3874 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Ch,d-S,20V,7.9A,tsop6, Full Reel; Channel Type Vishay
86R3874
Mosfet,n Ch,d-S,20V,7.9A,tsop6, Full Reel; Channel Type Vishay 86R3874
MOSFET,N CH,D-S,20V,7.9A,TSOP 6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

MOSFET,N CH,D-S,20V,7.9A,TSOP6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI3460DDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3460DDV-T1-GE3
Single FETs, MOSFETs SI3460DDV-T1-GE3
MOSFET N-CH 20V 7.9A 6TSOP

MOSFET N-CH 20V 7.9A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3460DDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3460DDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3460DDV-T1-GE3
MOSFET N-CH 20V 7.9A 6TSOP

MOSFET N-CH 20V 7.9A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI3460DDV-T1-GE3TR-ND 278-SI3460DDV-T1-GE3 2567357 1095841-SI3460DDV-T1-GE3 23T8503 SI3460DDV-T1-GE3 SI3460DDV-T1-GE3
Product Name Single FETs, MOSFETs N-Channel 20V 7.9A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460DDV-T1-GE3 Mosfet, N-Ch, 20V, 7.9A, Tsop; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 TSOP-6 SOT3; SOT23; 6-TSOP TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
PD 2700 milliwatts 1700 to 2700 milliwatts 1700 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data