Vishay Intertechnology, Inc. Single FETs, MOSFETs SI3460DDV-T1-BE3

Description
N-Channel 20V 6.2A (Ta), 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 20V 6.2A (Ta), 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI3460DDV-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI3460DDV-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI3460DDV-T1-BE3TR-ND
N-Channel 20V 6.2A (Ta), 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

N-Channel 20V 6.2A (Ta), 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI3460DDV-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI3460DDV-T1-BE3CT-ND
Single FETs, MOSFETs 742-SI3460DDV-T1-BE3CT-ND
N-Channel 20V 6.2A (Ta), 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

N-Channel 20V 6.2A (Ta), 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI3460DDV-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI3460DDV-T1-BE3DKR-ND
Single FETs, MOSFETs 742-SI3460DDV-T1-BE3DKR-ND
N-Channel 20V 6.2A (Ta), 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

N-Channel 20V 6.2A (Ta), 7.9A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-SI3460DDV-T1-BE3
N-Channel MOSFET Transistor 278-SI3460DDV-T1-BE3
N-Channel MOSFET Product overview: SI3460DDV-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3460DDV-T1-BE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET Product overview: SI3460DDV-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3460DDV-T1-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tape & Reel (TR) Vgs (Max): ±8V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: 6-TSOP Package / Case: SOT-23-6 Thin, TSOT-23-6

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR)
Vgs (Max): ±8V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: 6-TSOP
Package / Case: SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - SI3460DDV-T1-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3460DDV-T1-BE3
Single FETs, MOSFETs SI3460DDV-T1-BE3
N-CHANNEL 20-V (D-S) MOSFET

N-CHANNEL 20-V (D-S) MOSFET

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI3460DDV-T1-BE3TR-ND 278-SI3460DDV-T1-BE3 SI3460DDV-T1-BE3
Product Name Single FETs, MOSFETs N-Channel MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3 SOT23; SOT-23-6 Thin, TSOT-23-6
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet, Nn Channel, 60V, 0.35A, Sot666; Channel Type Nexperia - 59T0226 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 350 milliamps
Package Type TO-3
View Details
MOSFETs - 1826890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details