Vishay Intertechnology, Inc. 20V 6.7A MOSFET Transistor SI3460BDV-T1-GE3

Description
20V 6.7A N-CH MOSFET, TSOP, 6-Pin SMT Product overview: SI3460BDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI3460BDV-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V 6.7A N-CH MOSFET, TSOP, 6-Pin SMT Product overview: SI3460BDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI3460BDV-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6.7A MOSFET Transistor
2088-SI3460BDV-T1-GE3
20V 6.7A MOSFET Transistor 2088-SI3460BDV-T1-GE3
20V 6.7A N-CH MOSFET, TSOP, 6-Pin SMT Product overview: SI3460BDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI3460BDV-T1-GE 3 can be used for catalog matching and distributor lookup.

20V 6.7A N-CH MOSFET, TSOP, 6-Pin SMT Product overview: SI3460BDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI3460BDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460BDV-T1-GE3 - 042594-SI3460BDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460BDV-T1-GE3
042594-SI3460BDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460BDV-T1-GE3 042594-SI3460BDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 042594-SI3460BDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 24nC @ 8V Max Input Capacitance: 860pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 27 mOhm @ 5.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 042594-SI3460BDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 24nC @ 8V
Max Input Capacitance: 860pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 27 mOhm @ 5.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI3460BDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3460BDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3460BDV-T1-GE3TR-ND
N-Channel 20V 8A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

N-Channel 20V 8A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3460BDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3460BDV-T1-GE3
Single FETs, MOSFETs SI3460BDV-T1-GE3
MOSFET N-CH 20V 8A 6TSOP

MOSFET N-CH 20V 8A 6TSOP

Supplier's Site Datasheet
MOSFET 20V 8.0A 3.5W 27mohm @ 4.5V

MOSFET 20V 8.0A 3.5W 27mohm @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3460BDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3460BDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3460BDV-T1-GE3
MOSFET N-CH 20V 8A 6TSOP

MOSFET N-CH 20V 8A 6TSOP

Supplier's Site
MOSFET 20V 8.0A 3.5W 27mohm @ 4.5V - 880-SI3460BDV-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 20V 8.0A 3.5W 27mohm @ 4.5V
880-SI3460BDV-T1-GE3
MOSFET 20V 8.0A 3.5W 27mohm @ 4.5V 880-SI3460BDV-T1-GE3
MOSFET 20V 8.0A 3.5W 27mohm @ 4.5V

MOSFET 20V 8.0A 3.5W 27mohm @ 4.5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI3460BDV-T1-GE3 042594-SI3460BDV-T1-GE3 SI3460BDV-T1-GE3TR-ND SI3460BDV-T1-GE3 SI3460BDV-T1-GE3 SI3460BDV-T1-GE3 880-SI3460BDV-T1-GE3
Product Name 20V 6.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3460BDV-T1-GE3 Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 20V 8.0A 3.5W 27mohm @ 4.5V
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 2000 milliwatts 2000 to 3500 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data