N-Channel 20V 6.7A (Ta), 8A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP
N-Channel 20V 6.7A (Ta), 8A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP
N-CHANNEL 20-V (D-S) MOSFET Product overview: SI3460BDV-T1-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3460BDV-T1-BE3
N-CHANNEL 20-V (D-S) MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SI3460BDV-T1-BE3TR-ND | 278-SI3460BDV-T1-BE3 | SI3460BDV-T1-BE3 |
| Product Name | Single FETs, MOSFETs | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | Surface Mount |
| MOSFET Operating Mode | Enhancement |