Vishay Intertechnology, Inc. 60V 2.2A 2W MOSFET Transistor SI3459DV-T1

Description
MOSFET 60V 2.2A 2W Product overview: SI3459DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, 2W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3459DV-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 60V 2.2A 2W Product overview: SI3459DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, 2W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3459DV-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.2A 2W MOSFET Transistor
285-SI3459DV-T1
60V 2.2A 2W MOSFET Transistor 285-SI3459DV-T1
MOSFET 60V 2.2A 2W Product overview: SI3459DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, 2W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3459DV-T1 can be used for catalog matching and distributor lookup.

MOSFET 60V 2.2A 2W Product overview: SI3459DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, 2W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3459DV-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459DV-T1 - 1092825-SI3459DV-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459DV-T1
1092825-SI3459DV-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459DV-T1 1092825-SI3459DV-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092825-SI3459DV-T1 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -60 V Weight: 19.986414 mg Number of Channels: 1 Rise Time: 12 ns Fall Time: 12 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2 W Turn-On Delay Time: 8 ns Continuous Drain Current (ID): 2.2 A Turn-Off Delay Time: 23 ns Drain to Source Resistance: 220 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092825-SI3459DV-T1
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -60 V
Weight: 19.986414 mg
Number of Channels: 1
Rise Time: 12 ns
Fall Time: 12 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 2 W
Turn-On Delay Time: 8 ns
Continuous Drain Current (ID): 2.2 A
Turn-Off Delay Time: 23 ns
Drain to Source Resistance: 220 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI3459DV-T1 1092825-SI3459DV-T1
Product Name 60V 2.2A 2W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459DV-T1
Polarity P-Channel
Unlock Full Specs
to access all available technical data