Vishay Precision Group Single FETs, MOSFETs SI3459BDV-T1-GE3

Description
P-Channel 60V 2.9A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 60V 2.9A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3459BDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3459BDV-T1-GE3CT-ND
Single FETs, MOSFETs SI3459BDV-T1-GE3CT-ND
P-Channel 60V 2.9A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

P-Channel 60V 2.9A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3459BDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3459BDV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3459BDV-T1-GE3DKR-ND
P-Channel 60V 2.9A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

P-Channel 60V 2.9A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3459BDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3459BDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3459BDV-T1-GE3TR-ND
P-Channel 60V 2.9A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

P-Channel 60V 2.9A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459BDV-T1-GE3 - 064452-SI3459BDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459BDV-T1-GE3
064452-SI3459BDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459BDV-T1-GE3 064452-SI3459BDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064452-SI3459BDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.9A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 350pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 216 mOhm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064452-SI3459BDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.9A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 350pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 216 mOhm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD -60V 2.2A MOSFET Transistor
278-SI3459BDV-T1-GE3
SMD -60V 2.2A MOSFET Transistor 278-SI3459BDV-T1-GE3
P-CH JFET, -60V, 2.2A, 216mR, TSOP, Surface Mount Product overview: SI3459BDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -60V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -60V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3459BDV-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, -60V, 2.2A, 216mR, TSOP, Surface Mount Product overview: SI3459BDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -60V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -60V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3459BDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3459BDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3459BDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3459BDV-T1-GE3
MOSFET P-CH 60V 2.9A 6TSOP

MOSFET P-CH 60V 2.9A 6TSOP

Supplier's Site
P Channel Mosfet, Full Reel; Channel Type Vishay - 15R4948 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, Full Reel; Channel Type Vishay
15R4948
P Channel Mosfet, Full Reel; Channel Type Vishay 15R4948
P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:6PinsRoHS Compliant: Yes

P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site
P Ch Mosfet; Channel Type Vishay - 84R8040 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet; Channel Type Vishay
84R8040
P Ch Mosfet; Channel Type Vishay 84R8040
P CH MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:2W RoHS Compliant: Yes

P CH MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:2W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3459BDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3459BDV-T1-GE3
Single FETs, MOSFETs SI3459BDV-T1-GE3
MOSFET P-CH 60V 2.9A 6TSOP

MOSFET P-CH 60V 2.9A 6TSOP

Supplier's Site Datasheet
MOSFET -60V Vds 20V Vgs TSOP-6

MOSFET -60V Vds 20V Vgs TSOP-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3459BDV-T1-GE3CT-ND 064452-SI3459BDV-T1-GE3 278-SI3459BDV-T1-GE3 SI3459BDV-T1-GE3 15R4948 84R8040 SI3459BDV-T1-GE3 SI3459BDV-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459BDV-T1-GE3 SMD -60V 2.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, Full Reel; Channel Type Vishay P Ch Mosfet; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP Surface Mount TO-3 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
V(BR)DSS 60 volts 60 volts
PD 2000 to 3300 milliwatts 3300 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers