Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3458DV-T1 SI3458DV-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142695-SI3458DV-T1 Drain to Source Voltage (Vdss): 60 V Power Dissipation: 2 W Weight: 19.986414 mg Number of Channels: 1 Rise Time: 10 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2 W Turn-On Delay Time: 10 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 3.2 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 20 ns Drain to Source Resistance: 100 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142695-SI3458DV-T1 Drain to Source Voltage (Vdss): 60 V Power Dissipation: 2 W Weight: 19.986414 mg Number of Channels: 1 Rise Time: 10 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2 W Turn-On Delay Time: 10 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 3.2 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 20 ns Drain to Source Resistance: 100 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3458DV-T1 - 1142695-SI3458DV-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3458DV-T1
1142695-SI3458DV-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3458DV-T1 1142695-SI3458DV-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142695-SI3458DV-T1 Drain to Source Voltage (Vdss): 60 V Power Dissipation: 2 W Weight: 19.986414 mg Number of Channels: 1 Rise Time: 10 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2 W Turn-On Delay Time: 10 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 3.2 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 20 ns Drain to Source Resistance: 100 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142695-SI3458DV-T1
Drain to Source Voltage (Vdss): 60 V
Power Dissipation: 2 W
Weight: 19.986414 mg
Number of Channels: 1
Rise Time: 10 ns
Fall Time: 10 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 2 W
Turn-On Delay Time: 10 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 3.2 A
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 20 ns
Drain to Source Resistance: 100 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-SI3458DV-T1
N-Channel MOSFET Transistor 285-SI3458DV-T1
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: SI3458DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3458DV-T1 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: SI3458DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3458DV-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1142695-SI3458DV-T1 285-SI3458DV-T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3458DV-T1 N-Channel MOSFET Transistor
V(BR)DSS 60 volts
rDS(on) 0.1000 ohms
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data