Vishay Precision Group Single FETs, MOSFETs SI3458BDV-T1-E3

Description
N-Channel 60V 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 60V 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3458BDV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3458BDV-T1-E3CT-ND
Single FETs, MOSFETs SI3458BDV-T1-E3CT-ND
N-Channel 60V 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

N-Channel 60V 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3458BDV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3458BDV-T1-E3DKR-ND
Single FETs, MOSFETs SI3458BDV-T1-E3DKR-ND
N-Channel 60V 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

N-Channel 60V 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3458BDV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3458BDV-T1-E3TR-ND
Single FETs, MOSFETs SI3458BDV-T1-E3TR-ND
N-Channel 60V 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

N-Channel 60V 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3458BDV-T1-E3 - 1095839-SI3458BDV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3458BDV-T1-E3
1095839-SI3458BDV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3458BDV-T1-E3 1095839-SI3458BDV-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095839-SI3458BDV-T1 -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 350pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 3.2A, 10V Alternative Parts (Cross-Reference): ZXMN6A08E6TA; CPH6444-TL-E; CPH6444-TL-W; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095839-SI3458BDV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.1A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 350pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 3.2A, 10V
Alternative Parts (Cross-Reference): ZXMN6A08E6TA; CPH6444-TL-E; CPH6444-TL-W;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 60V 4.1A MOSFET Transistor
2088-SI3458BDV-T1-E3
N-Channel SMD 60V 4.1A MOSFET Transistor 2088-SI3458BDV-T1-E3
N-Channel JFET, 60V, 4.1A, 100mR, TSOP, Surface Mount Product overview: SI3458BDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 4.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI3458BDV-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, 4.1A, 100mR, TSOP, Surface Mount Product overview: SI3458BDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 4.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI3458BDV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 60V 4.1A 6-TSOP - 880-SI3458BDV-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 4.1A 6-TSOP
880-SI3458BDV-T1-E3
MOSFET N-CH 60V 4.1A 6-TSOP 880-SI3458BDV-T1-E3
MOSFET N-CH 60V 4.1A 6-TSOP

MOSFET N-CH 60V 4.1A 6-TSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3458BDV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3458BDV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3458BDV-T1-E3
MOSFET N-CH 60V 4.1A 6TSOP

MOSFET N-CH 60V 4.1A 6TSOP

Supplier's Site
N Channel Mosfet, 60V, 4.1A, Tsop; Channel Type Vishay - 16P3718 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 4.1A, Tsop; Channel Type Vishay
16P3718
N Channel Mosfet, 60V, 4.1A, Tsop; Channel Type Vishay 16P3718
N CHANNEL MOSFET, 60V, 4.1A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 4.1A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 4.1A 3.3W 100mohm @ 10V

MOSFET 60V 4.1A 3.3W 100mohm @ 10V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3458BDV-T1-E3CT-ND 1095839-SI3458BDV-T1-E3 2088-SI3458BDV-T1-E3 880-SI3458BDV-T1-E3 SI3458BDV-T1-E3 16P3718 SI3458BDV-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3458BDV-T1-E3 N-Channel SMD 60V 4.1A MOSFET Transistor MOSFET N-CH 60V 4.1A 6-TSOP Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 60V, 4.1A, Tsop; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP 350 pF @ 30 V TO-3
V(BR)DSS 60 volts 60 volts
PD 2000 to 3300 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data